Manufacturer: Murata Electronics North America
Win Source Part Number: 923878-LQP03TN0N6B02
Series: LQP03
Operating Temperature Range: -55°C ~ 125°C
Features: Unshielded Thick Film Inductor 70mOhm Max 0201 (0603 Metric)
Package: 0201 (0603 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LQP03TN
Categories: Inductors
Case / Package: 0201 (0603 Metric)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8504.50.8000
Other Part Number: LQP03TN0N6B02D-ND, 490-12968-1, LQP03TN0N6B02, 490-12968-2, 490-6707-6, 490-6707-6INACTIVE, 490-6707-2, 490-6707-1, 490-6707-1INACTIVE, 490-12968-6, 490-12968-2-ND, 490-12968-1-ND, 490-12968-6-ND, 490-12968-2INACTIVE
0.6nH Unshielded Thick Film Inductor 850mA 70mOhm Max 0201 (0603 Metric)
0.6nH Unshielded Thick Film Inductor 850mA 70mOhm Max 0201 (0603 Metric)
0.6nH Unshielded Thick Film Inductor 850mA 70mOhm Max 0201 (0603 Metric)
FIXED IND 0.6NH 850MA 70MOHM SMD Product overview: LQP03TN0N6B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 850MA, 70MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 850MA, 70MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TN0N6B02D can be used for catalog matching and distributor lookup.
INDUCTOR, 0.6NH, 20GHZ, 0.85A, 0201 ROHS COMPLIANT: YES
850mA 0.6nH 70mΩ 0201 Inductors (SMD) ROHS
FIXED IND 0.6NH 850MA 70MOHM SMD
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | 1873546 | 1873546P | 923878-LQP03TN0N6B02D | 490-6707-2-ND | 71-LQP03TN0N6B02D | 76AH5537 | LQP03TN0N6B02D | LQP03TN0N6B02D |
| Product Name | Surface Mount Inductors | Surface Mount Inductors | Fixed Inductors - LQP03TN0N6B02D | Fixed Inductors | SMD 850MA 70MOHM Inductor and Choke | Inductor, 0.6Nh, 20Ghz, 0.85A, 0201 Rohs Compliant Murata | Inductors/Coils/Transformers >> Inductors (SMD) | Fixed Inductors |
| Q Factor | 14 | 14 | 14 | 14 | 14 | |||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| EIA Case Size | 0201 (0603m) | 0201 | ||||||
| Rated DC Current | 850 milliamps | 850 milliamps | 850 milliamps | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |