120nH Unshielded Thick Film Inductor 80mA 8.75Ohm Max 0201 (0603 Metric)
120nH Unshielded Thick Film Inductor 80mA 8.75Ohm Max 0201 (0603 Metric)
120nH Unshielded Thick Film Inductor 80mA 8.75Ohm Max 0201 (0603 Metric)
FIXED IND 120NH 80MA 8.75OHM SMD Product overview: LQP03TGR12J02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 80MA, 8.75OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 80MA, 8.75OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TGR12J02D can be used for catalog matching and distributor lookup.
Manufacturer: Murata Electronics
Win Source Part Number: 802325-LQP03TGR12J02
Packaging: Reel
Type: Thin Film
Mounting Style: SMD
Shielding: Unshielded
Inductance: 120nH
Tolerance: ±5%
Material - Core: Non-Magnetic
Frequency - Self Resonant: 800MHz
DC Resistance (DCR): 8.75Ohm Max
Supplier Device Package: 0201 (0603 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.024" L x 0.012" W
Manufacturer Package: 0201 (0603 Metric)
Height - Seated (Maximum): 0.013" (0.33mm)
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 15,000
MSL Level: 1 (Unlimited)
Q at Freq: 6 at 300MHz
Current Rating (Amps): 80mA
Inductance Frequency - Test: 300MHz
FIXED IND 120NH 80MA 8.75OHM SMD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-12950-1-ND | 71-LQP03TGR12J02D | 802325-LQP03TGR12J02D | LQP03TGR12J02D |
| Product Name | Fixed Inductors | SMD 80MA 8.75OHM Inductor and Choke | Fixed Inductors - LQP03TGR12J02D | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | |
| Core Material | Non-Magnetic | Ferrite | Non-Magnetic | |
| Configuration | Fixed | |||
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |