Murata Electronics SMD 80MA 8.05OHM Inductor and Choke LQP03TGR10J02D

Description
FIXED IND 100NH 80MA 8.05OHM SMD Product overview: LQP03TGR10J02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 80MA, 8.05OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 80MA, 8.05OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TGR10J02D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 100NH 80MA 8.05OHM SMD Product overview: LQP03TGR10J02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 80MA, 8.05OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 80MA, 8.05OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TGR10J02D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 80MA 8.05OHM Inductor and Choke - 71-LQP03TGR10J02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 80MA 8.05OHM Inductor and Choke
71-LQP03TGR10J02D
SMD 80MA 8.05OHM Inductor and Choke 71-LQP03TGR10J02D
FIXED IND 100NH 80MA 8.05OHM SMD Product overview: LQP03TGR10J02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 80MA, 8.05OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 80MA, 8.05OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TGR10J02D can be used for catalog matching and distributor lookup.

FIXED IND 100NH 80MA 8.05OHM SMD Product overview: LQP03TGR10J02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 80MA, 8.05OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 80MA, 8.05OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TGR10J02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1369619-LQP03TGR10J02D - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1369619-LQP03TGR10J02D
Inductors, Coils, Chokes - Fixed Inductors 1369619-LQP03TGR10J02D
Win Source Part Number: 1369619-LQP03TGR10J0 2D Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 51 pct. Type: Thick Film MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQP03 Package: Tape & Reel Product Status: Active Package / Case: 0201 (0603 Metric) Supplier Device Package: 0201 (0603 Metric) Base Product Number: LQP03TG Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±5% Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Height - Seated (Max): 0.013" (0.33mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Non-Magnetic Inductance: 100 nH Current Rating (Amps): 80 mA Shielding: Unshielded DC Resistance (DCR): 8.05Ohm Max Q @ Freq: 6 @ 300MHz Frequency - Self Resonant: 900MHz Inductance Frequency - Test: 300 MHz

Win Source Part Number: 1369619-LQP03TGR10J02D
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 51 pct.
Type: Thick Film
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQP03
Package: Tape & Reel
Product Status: Active
Package / Case: 0201 (0603 Metric)
Supplier Device Package: 0201 (0603 Metric)
Base Product Number: LQP03TG
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±5%
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Height - Seated (Max): 0.013" (0.33mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Non-Magnetic
Inductance: 100 nH
Current Rating (Amps): 80 mA
Shielding: Unshielded
DC Resistance (DCR): 8.05Ohm Max
Q @ Freq: 6 @ 300MHz
Frequency - Self Resonant: 900MHz
Inductance Frequency - Test: 300 MHz

Buy Now Datasheet
Fixed Inductors - 490-12949-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12949-2-ND
Fixed Inductors 490-12949-2-ND
100nH Unshielded Thick Film Inductor 80mA 8.05Ohm Max 0201 (0603 Metric)

100nH Unshielded Thick Film Inductor 80mA 8.05Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-12949-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12949-1-ND
Fixed Inductors 490-12949-1-ND
100nH Unshielded Thick Film Inductor 80mA 8.05Ohm Max 0201 (0603 Metric)

100nH Unshielded Thick Film Inductor 80mA 8.05Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-12949-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12949-6-ND
Fixed Inductors 490-12949-6-ND
100nH Unshielded Thick Film Inductor 80mA 8.05Ohm Max 0201 (0603 Metric)

100nH Unshielded Thick Film Inductor 80mA 8.05Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - LQP03TGR10J02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQP03TGR10J02D
Fixed Inductors LQP03TGR10J02D
FIXED IND 100NH 80MA 8.05OHM SMD

FIXED IND 100NH 80MA 8.05OHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQP03TGR10J02D 1369619-LQP03TGR10J02D 490-12949-2-ND LQP03TGR10J02D
Product Name SMD 80MA 8.05OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Thick Film Standard Thick Film
Core Material Ferrite Non-Magnetic Non-Magnetic
Inductance Range 0.1000 microH 0.1000 microH 0.1000 microH
Unlock Full Specs
to access all available technical data

Similar Products

0201HL (0603) High Inductance Miniature Chip Inductors - 0201HL-27N 0201HL-27NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 2567593 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0120 microH
DCR 0.7000 ohms
View Details