The 1115806-LQP03TG82NJ0
Win Source Part Number: 1115806-LQP03TG82NJ0
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: LQP03
Type: Thick Film
Package: Tape & Reel
Shielding: Unshielded
Inductance: 82 nH
Height - Seated (Max): 0.013" (0.33mm)
Standard Package: 15,000
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Non-Magnetic
Q @ Freq: 6 @ 300MHz
Frequency - Self Resonant: 1GHz
Package / Case: 0201 (0603 Metric)
DC Resistance (DCR): 7.15Ohm Max
Supplier Device Package: 0201 (0603 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 90 mA
Inductance Frequency - Test: 300 MHz
HTSUS: 8504.50.8000
Mfr: Murata Electronics
Other Names: 490-12948-6,LQP03TG8
Base Product Number: LQP03TG
82nH Unshielded Thick Film Inductor 90mA 7.15Ohm Max 0201 (0603 Metric)
FIXED IND 82NH 90MA 7.15 OHM SMD Product overview: LQP03TG82NJ02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 90MA, 7.15 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 90MA, 7.15 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TG82NJ02D can be used for catalog matching and distributor lookup.
FIXED IND 82NH 90MA 7.15 OHM SMD
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1115806-LQP03TG82NJ02D | 490-12948-2-ND | 71-LQP03TG82NJ02D | LQP03TG82NJ02D |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | SMD 90MA 7.15 OHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount |
| Technology | Standard | Thick Film | Thick Film | |
| Application | RF Choke | |||
| Configuration | Fixed | Fixed |