FIXED IND 7.5NH 200MA 1.22 OHM
7.5nH Unshielded Thick Film Inductor 200mA 1.22Ohm Max 0201 (0603 Metric)
FIXED IND 7.5NH 200MA 1.22 OHM
FIXED IND 7.5NH 200MA 1.22OHM SM Product overview: LQP03TG7N5H02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MA, 1.22OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 200MA, 1.22OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TG7N5H02D can be used for catalog matching and distributor lookup.
Manufacturer: Murata Electronics
Win Source Part Number: 801434-LQP03TG7N5H02
Packaging: Reel
Type: Thin Film
Mounting Style: SMD
Shielding: Unshielded
Inductance: 7.5nH
Tolerance: ±3%
Material - Core: Non-Magnetic
Frequency - Self Resonant: 4.8GHz
DC Resistance (DCR): 1.22Ohm Max
Supplier Device Package: 0201 (0603 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.024" L x 0.012" W
Manufacturer Package: 0201 (0603 Metric)
Height - Seated (Maximum): 0.013" (0.33mm)
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 15,000
MSL Level: 1 (Unlimited)
Q at Freq: 12 at 500MHz
Current Rating (Amps): 200mA
Inductance Frequency - Test: 500MHz
FIXED IND 7.5NH 200MA 1.22OHM SM
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-LQP03TG7N5H02DCT-ND | 71-LQP03TG7N5H02D | 801434-LQP03TG7N5H02D | LQP03TG7N5H02D |
| Product Name | Fixed Inductors | 200MA 1.22OHM Inductor and Choke | Fixed Inductors - LQP03TG7N5H02D | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | |
| Core Material | Non-Magnetic | Ferrite | Non-Magnetic | |
| Configuration | Fixed | |||
| Inductance Tolerance | 3 (+/- %) | 3 (+/- %) | 3 (+/- %) |