6.2nH Unshielded Thick Film Inductor 200mA 1.15Ohm Max 0201 (0603 Metric)
6.2nH Unshielded Thick Film Inductor 200mA 1.15Ohm Max 0201 (0603 Metric)
6.2nH Unshielded Thick Film Inductor 200mA 1.15Ohm Max 0201 (0603 Metric)
Manufacturer: Murata Electronics
Win Source Part Number: 802182-LQP03TG6N2H02
Packaging: Reel
Type: Thin Film
Mounting Style: SMD
Shielding: Unshielded
Inductance: 6.2nH
Tolerance: ±3%
Material - Core: Non-Magnetic
Frequency - Self Resonant: 6GHz
DC Resistance (DCR): 1.15Ohm Max
Supplier Device Package: 0201 (0603 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.024" L x 0.012" W
Manufacturer Package: 0201 (0603 Metric)
Height - Seated (Maximum): 0.013" (0.33mm)
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 15,000
MSL Level: 1 (Unlimited)
Q at Freq: 12 at 500MHz
Current Rating (Amps): 200mA
Inductance Frequency - Test: 500MHz
FIXED IND 6.2NH 200MA 1.15OHM SM Product overview: LQP03TG6N2H02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MA, 1.15OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 200MA, 1.15OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TG6N2H02D can be used for catalog matching and distributor lookup.
FIXED IND 6.2NH 200MA 1.15OHM SM
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-16877-2-ND | 802182-LQP03TG6N2H02D | 71-LQP03TG6N2H02D | LQP03TG6N2H02D |
| Product Name | Fixed Inductors | Fixed Inductors - LQP03TG6N2H02D | 200MA 1.15OHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | |
| Core Material | Non-Magnetic | Ferrite | Non-Magnetic | |
| Configuration | Fixed | |||
| Inductance Tolerance | 3 (+/- %) | 3 (+/- %) | 3 (+/- %) |