Murata Electronics 250MA 720MOHM Inductor and Choke LQP03TG5N1J02D

Description
FIXED IND 5.1NH 250MA 720MOHM SM Product overview: LQP03TG5N1J02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MA, 720MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 250MA, 720MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TG5N1J02D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 5.1NH 250MA 720MOHM SM Product overview: LQP03TG5N1J02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MA, 720MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 250MA, 720MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TG5N1J02D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
250MA 720MOHM Inductor and Choke - 71-LQP03TG5N1J02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
250MA 720MOHM Inductor and Choke
71-LQP03TG5N1J02D
250MA 720MOHM Inductor and Choke 71-LQP03TG5N1J02D
FIXED IND 5.1NH 250MA 720MOHM SM Product overview: LQP03TG5N1J02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MA, 720MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 250MA, 720MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TG5N1J02D can be used for catalog matching and distributor lookup.

FIXED IND 5.1NH 250MA 720MOHM SM Product overview: LQP03TG5N1J02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MA, 720MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 250MA, 720MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TG5N1J02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQP03TG5N1J02D
1057303-LQP03TG5N1J02D
Fixed Inductors - LQP03TG5N1J02D 1057303-LQP03TG5N1J02D
Manufacturer: Murata Electronics North America Win Source Part Number: 1057303-LQP03TG5N1J0 2D Packaging: Reel - TR Type: Thin Film Current Rating: 250mA Inductance: 5.1nH Height - Seated (Max): 0.013" (0.33mm) Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Non-Magnetic Q @ Freq: 12 @ 500MHz Frequency - Self Resonant: 6.5GHz Frequency - Test: 500MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 720 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0201 (0603 Metric) Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1057303-LQP03TG5N1J02D
Packaging: Reel - TR
Type: Thin Film
Current Rating: 250mA
Inductance: 5.1nH
Height - Seated (Max): 0.013" (0.33mm)
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Non-Magnetic
Q @ Freq: 12 @ 500MHz
Frequency - Self Resonant: 6.5GHz
Frequency - Test: 500MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 720 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0201 (0603 Metric)
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fixed Inductors - 490-12930-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12930-2-ND
Fixed Inductors 490-12930-2-ND
5.1nH Unshielded Thick Film Inductor 250mA 720mOhm Max 0201 (0603 Metric)

5.1nH Unshielded Thick Film Inductor 250mA 720mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQP03TG5N1J02D 1057303-LQP03TG5N1J02D 490-12930-2-ND
Product Name 250MA 720MOHM Inductor and Choke Fixed Inductors - LQP03TG5N1J02D Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Thick Film Standard
Core Material Ferrite Non-Magnetic
Inductance Range 0.0051 microH 0.0051 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER18G - 975609-KQ0805TTER18G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Power Inductors - ECS-MPIL0630-220MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers