Murata Electronics Fixed Inductors - LQP03TG4N7J02D LQP03TG4N7J02D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1057302-LQP03TG4N7J0 2D Packaging: Reel - TR Type: Thin Film Current Rating: 250mA Inductance: 4.7nH Height - Seated (Max): 0.013" (0.33mm) Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Non-Magnetic Q @ Freq: 12 @ 500MHz Frequency - Self Resonant: 6.5GHz Frequency - Test: 500MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 720 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0201 (0603 Metric) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1057302-LQP03TG4N7J0 2D Packaging: Reel - TR Type: Thin Film Current Rating: 250mA Inductance: 4.7nH Height - Seated (Max): 0.013" (0.33mm) Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Non-Magnetic Q @ Freq: 12 @ 500MHz Frequency - Self Resonant: 6.5GHz Frequency - Test: 500MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 720 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0201 (0603 Metric) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - LQP03TG4N7J02D
1057302-LQP03TG4N7J02D
Fixed Inductors - LQP03TG4N7J02D 1057302-LQP03TG4N7J02D
Manufacturer: Murata Electronics North America Win Source Part Number: 1057302-LQP03TG4N7J0 2D Packaging: Reel - TR Type: Thin Film Current Rating: 250mA Inductance: 4.7nH Height - Seated (Max): 0.013" (0.33mm) Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Non-Magnetic Q @ Freq: 12 @ 500MHz Frequency - Self Resonant: 6.5GHz Frequency - Test: 500MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 720 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0201 (0603 Metric) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1057302-LQP03TG4N7J02D
Packaging: Reel - TR
Type: Thin Film
Current Rating: 250mA
Inductance: 4.7nH
Height - Seated (Max): 0.013" (0.33mm)
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Non-Magnetic
Q @ Freq: 12 @ 500MHz
Frequency - Self Resonant: 6.5GHz
Frequency - Test: 500MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 720 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0201 (0603 Metric)
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
250MA 720MOHM Inductor and Choke - 71-LQP03TG4N7J02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
250MA 720MOHM Inductor and Choke
71-LQP03TG4N7J02D
250MA 720MOHM Inductor and Choke 71-LQP03TG4N7J02D
FIXED IND 4.7NH 250MA 720MOHM SM Product overview: LQP03TG4N7J02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MA, 720MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 250MA, 720MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TG4N7J02D can be used for catalog matching and distributor lookup.

FIXED IND 4.7NH 250MA 720MOHM SM Product overview: LQP03TG4N7J02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MA, 720MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 250MA, 720MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TG4N7J02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-LQP03TG4N7J02DTR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 4.7NH 250MA 720 MOHM

FIXED IND 4.7NH 250MA 720 MOHM

Buy Now Datasheet
Fixed Inductors - 490-LQP03TG4N7J02DCT-ND - DigiKey
Thief River Falls, MN, United States
4.7nH Unshielded Thick Film Inductor 250mA 720mOhm Max 0201 (0603 Metric)

4.7nH Unshielded Thick Film Inductor 250mA 720mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQP03TG4N7J02DDKR-ND - DigiKey
Thief River Falls, MN, United States
4.7nH Unshielded Thick Film Inductor 250mA 720mOhm Max 0201 (0603 Metric)

4.7nH Unshielded Thick Film Inductor 250mA 720mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - LQP03TG4N7J02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQP03TG4N7J02D
Fixed Inductors LQP03TG4N7J02D
FIXED IND 4.7NH 250MA 720MOHM SM

FIXED IND 4.7NH 250MA 720MOHM SM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1057302-LQP03TG4N7J02D 71-LQP03TG4N7J02D 490-LQP03TG4N7J02DTR-ND LQP03TG4N7J02D
Product Name Fixed Inductors - LQP03TG4N7J02D 250MA 720MOHM Inductor and Choke Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Standard Thick Film Thick Film
Application RF Choke
Inductance Range 0.0047 microH 0.0047 microH 0.0047 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CMT908-H1-B-ND - DigiKey
Specs
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
DCR 0.0200 ohms
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details