Murata Electronics Fixed Inductors LQP03TG3N7B02D

Description
3.7nH Unshielded Thick Film Inductor 350mA 350mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
3.7nH Unshielded Thick Film Inductor 350mA 350mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQP03TG3N7B02D-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQP03TG3N7B02D-ND
Fixed Inductors LQP03TG3N7B02D-ND
3.7nH Unshielded Thick Film Inductor 350mA 350mOhm Max 0201 (0603 Metric)

3.7nH Unshielded Thick Film Inductor 350mA 350mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - LQP03TG3N7B02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQP03TG3N7B02D
Fixed Inductors LQP03TG3N7B02D
FIXED IND 3.7NH 350MA 350MOHM SM

FIXED IND 3.7NH 350MA 350MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number LQP03TG3N7B02D-ND LQP03TG3N7B02D
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Non-Magnetic Non-Magnetic
Configuration Fixed
DCR 0.3500 ohms 0.3500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2274JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1620242 - RS Components, Ltd.
Specs
Operating Temperature -55 C (-67 F)
Technology Wirewound
Core Material Ferrite; Ferrite
View Details
Common Mode Chokes - 486-3147-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details