Murata Electronics 350MA 350MOHM Inductor and Choke LQP03TG3N5B02D

Description
FIXED IND 3.5NH 350MA 350MOHM SM Product overview: LQP03TG3N5B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MA, 350MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 350MA, 350MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TG3N5B02D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 3.5NH 350MA 350MOHM SM Product overview: LQP03TG3N5B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MA, 350MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 350MA, 350MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TG3N5B02D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
350MA 350MOHM Inductor and Choke - 71-LQP03TG3N5B02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
350MA 350MOHM Inductor and Choke
71-LQP03TG3N5B02D
350MA 350MOHM Inductor and Choke 71-LQP03TG3N5B02D
FIXED IND 3.5NH 350MA 350MOHM SM Product overview: LQP03TG3N5B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MA, 350MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 350MA, 350MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TG3N5B02D can be used for catalog matching and distributor lookup.

FIXED IND 3.5NH 350MA 350MOHM SM Product overview: LQP03TG3N5B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MA, 350MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 350MA, 350MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TG3N5B02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-LQP03TG3N5B02DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 3.5NH 350MA 350 MOHM

FIXED IND 3.5NH 350MA 350 MOHM

Buy Now Datasheet
Fixed Inductors - 490-LQP03TG3N5B02DTR-ND - DigiKey
Thief River Falls, MN, United States
3.5nH Unshielded Thick Film Inductor 350mA 350mOhm Max 0201 (0603 Metric)

3.5nH Unshielded Thick Film Inductor 350mA 350mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQP03TG3N5B02DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 3.5NH 350MA 350 MOHM

FIXED IND 3.5NH 350MA 350 MOHM

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQP03TG3N5B02D
1057300-LQP03TG3N5B02D
Fixed Inductors - LQP03TG3N5B02D 1057300-LQP03TG3N5B02D
Manufacturer: Murata Electronics North America Win Source Part Number: 1057300-LQP03TG3N5B0 2D Packaging: Reel - TR Type: Thin Film Current Rating: 350mA Inductance: 3.5nH Height - Seated (Max): 0.013" (0.33mm) Mounting: SMD (SMT) Tolerance: ±0.1nH Material - Core: Non-Magnetic Q @ Freq: 13 @ 500MHz Frequency - Self Resonant: 6GHz Frequency - Test: 500MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 350 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0201 (0603 Metric) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1057300-LQP03TG3N5B02D
Packaging: Reel - TR
Type: Thin Film
Current Rating: 350mA
Inductance: 3.5nH
Height - Seated (Max): 0.013" (0.33mm)
Mounting: SMD (SMT)
Tolerance: ±0.1nH
Material - Core: Non-Magnetic
Q @ Freq: 13 @ 500MHz
Frequency - Self Resonant: 6GHz
Frequency - Test: 500MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 350 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0201 (0603 Metric)
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fixed Inductors - LQP03TG3N5B02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQP03TG3N5B02D
Fixed Inductors LQP03TG3N5B02D
FIXED IND 3.5NH 350MA 350MOHM SM

FIXED IND 3.5NH 350MA 350MOHM SM

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQP03TG3N5B02D 490-LQP03TG3N5B02DDKR-ND 1057300-LQP03TG3N5B02D LQP03TG3N5B02D
Product Name 350MA 350MOHM Inductor and Choke Fixed Inductors Fixed Inductors - LQP03TG3N5B02D Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Thick Film Standard Thick Film
Core Material Ferrite Non-Magnetic Non-Magnetic
Inductance Range 0.0035 microH 0.0035 microH 0.0035 microH
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-3128-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-22N 0402CS-22NXJRW , 0402CS-22NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details