Murata Electronics Fixed Inductors - LQP03TG3N3C02D LQP03TG3N3C02D

Description
Manufacturer: Murata Electronics Win Source Part Number: 808478-LQP03TG3N3C02 D Packaging: Reel Type: Thin Film Mounting Style: SMD Shielding: Unshielded Inductance: 3.3nH Tolerance: ±0.2nH Material - Core: Non-Magnetic Frequency - Self Resonant: 9.5GHz DC Resistance (DCR): 320mOhm Max Supplier Device Package: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.024" L x 0.012" W Manufacturer Package: 0201 (0603 Metric) Height - Seated (Maximum): 0.013" (0.33mm) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 15,000 MSL Level: 1 (Unlimited) Q at Freq: 13 at 500MHz Current Rating (Amps): 400mA Inductance Frequency - Test: 500MHz
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics Win Source Part Number: 808478-LQP03TG3N3C02 D Packaging: Reel Type: Thin Film Mounting Style: SMD Shielding: Unshielded Inductance: 3.3nH Tolerance: ±0.2nH Material - Core: Non-Magnetic Frequency - Self Resonant: 9.5GHz DC Resistance (DCR): 320mOhm Max Supplier Device Package: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.024" L x 0.012" W Manufacturer Package: 0201 (0603 Metric) Height - Seated (Maximum): 0.013" (0.33mm) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 15,000 MSL Level: 1 (Unlimited) Q at Freq: 13 at 500MHz Current Rating (Amps): 400mA Inductance Frequency - Test: 500MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQP03TG3N3C02D - 808478-LQP03TG3N3C02D - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - LQP03TG3N3C02D
808478-LQP03TG3N3C02D
Fixed Inductors - LQP03TG3N3C02D 808478-LQP03TG3N3C02D
Manufacturer: Murata Electronics Win Source Part Number: 808478-LQP03TG3N3C02 D Packaging: Reel Type: Thin Film Mounting Style: SMD Shielding: Unshielded Inductance: 3.3nH Tolerance: ±0.2nH Material - Core: Non-Magnetic Frequency - Self Resonant: 9.5GHz DC Resistance (DCR): 320mOhm Max Supplier Device Package: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.024" L x 0.012" W Manufacturer Package: 0201 (0603 Metric) Height - Seated (Maximum): 0.013" (0.33mm) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 15,000 MSL Level: 1 (Unlimited) Q at Freq: 13 at 500MHz Current Rating (Amps): 400mA Inductance Frequency - Test: 500MHz

Manufacturer: Murata Electronics
Win Source Part Number: 808478-LQP03TG3N3C02D
Packaging: Reel
Type: Thin Film
Mounting Style: SMD
Shielding: Unshielded
Inductance: 3.3nH
Tolerance: ±0.2nH
Material - Core: Non-Magnetic
Frequency - Self Resonant: 9.5GHz
DC Resistance (DCR): 320mOhm Max
Supplier Device Package: 0201 (0603 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.024" L x 0.012" W
Manufacturer Package: 0201 (0603 Metric)
Height - Seated (Maximum): 0.013" (0.33mm)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 15,000
MSL Level: 1 (Unlimited)
Q at Freq: 13 at 500MHz
Current Rating (Amps): 400mA
Inductance Frequency - Test: 500MHz

Buy Now
400MA 320MOHM Inductor and Choke - 71-LQP03TG3N3C02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400MA 320MOHM Inductor and Choke
71-LQP03TG3N3C02D
400MA 320MOHM Inductor and Choke 71-LQP03TG3N3C02D
FIXED IND 3.3NH 400MA 320MOHM SM Product overview: LQP03TG3N3C02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MA, 320MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 400MA, 320MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TG3N3C02D can be used for catalog matching and distributor lookup.

FIXED IND 3.3NH 400MA 320MOHM SM Product overview: LQP03TG3N3C02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MA, 320MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 400MA, 320MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TG3N3C02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-12921-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12921-6-ND
Fixed Inductors 490-12921-6-ND
3.3nH Unshielded Thick Film Inductor 400mA 320mOhm Max 0201 (0603 Metric)

3.3nH Unshielded Thick Film Inductor 400mA 320mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-12921-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12921-1-ND
Fixed Inductors 490-12921-1-ND
3.3nH Unshielded Thick Film Inductor 400mA 320mOhm Max 0201 (0603 Metric)

3.3nH Unshielded Thick Film Inductor 400mA 320mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-12921-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12921-2-ND
Fixed Inductors 490-12921-2-ND
3.3nH Unshielded Thick Film Inductor 400mA 320mOhm Max 0201 (0603 Metric)

3.3nH Unshielded Thick Film Inductor 400mA 320mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 808478-LQP03TG3N3C02D 71-LQP03TG3N3C02D 490-12921-6-ND
Product Name Fixed Inductors - LQP03TG3N3C02D 400MA 320MOHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Technology Standard Thick Film
Inductance Range 0.0033 microH 0.0033 microH
DCR 0.3200 ohms 0.3200 ohms
Rated DC Current 400 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-40331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 0.4500 ohms
View Details
2 suppliers
Fixed Inductors - KQ0603TTE56NG - 986293-KQ0603TTE56NG - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-F201-D611-ND - DigiKey
Specs
Application Common Mode Choke; RF Choke
Packing Method Bulk
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-3N5 0402DC-3N5XJRW , 0402DC-3N5XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details