Murata Electronics Inductors, Coils, Chokes - Fixed Inductors LQP03TG3N2B02D

Description
Win Source Part Number: 1369642-LQP03TG3N2B0 2D Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 34 pct. Type: Thick Film MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQP03 Package: Tape & Reel Product Status: Active Package / Case: 0201 (0603 Metric) Supplier Device Package: 0201 (0603 Metric) Base Product Number: LQP03TG Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±0.1nH Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Height - Seated (Max): 0.013" (0.33mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Non-Magnetic Inductance: 3.2 nH Current Rating (Amps): 400 mA Shielding: Unshielded DC Resistance (DCR): 320mOhm Max Q @ Freq: 13 @ 500MHz Frequency - Self Resonant: 6GHz Inductance Frequency - Test: 500 MHz
Request a Quote Datasheet
Description
Win Source Part Number: 1369642-LQP03TG3N2B0 2D Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 34 pct. Type: Thick Film MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQP03 Package: Tape & Reel Product Status: Active Package / Case: 0201 (0603 Metric) Supplier Device Package: 0201 (0603 Metric) Base Product Number: LQP03TG Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±0.1nH Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Height - Seated (Max): 0.013" (0.33mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Non-Magnetic Inductance: 3.2 nH Current Rating (Amps): 400 mA Shielding: Unshielded DC Resistance (DCR): 320mOhm Max Q @ Freq: 13 @ 500MHz Frequency - Self Resonant: 6GHz Inductance Frequency - Test: 500 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1369642-LQP03TG3N2B02D - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1369642-LQP03TG3N2B02D
Inductors, Coils, Chokes - Fixed Inductors 1369642-LQP03TG3N2B02D
Win Source Part Number: 1369642-LQP03TG3N2B0 2D Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 34 pct. Type: Thick Film MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQP03 Package: Tape & Reel Product Status: Active Package / Case: 0201 (0603 Metric) Supplier Device Package: 0201 (0603 Metric) Base Product Number: LQP03TG Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±0.1nH Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Height - Seated (Max): 0.013" (0.33mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Non-Magnetic Inductance: 3.2 nH Current Rating (Amps): 400 mA Shielding: Unshielded DC Resistance (DCR): 320mOhm Max Q @ Freq: 13 @ 500MHz Frequency - Self Resonant: 6GHz Inductance Frequency - Test: 500 MHz

Win Source Part Number: 1369642-LQP03TG3N2B02D
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 34 pct.
Type: Thick Film
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQP03
Package: Tape & Reel
Product Status: Active
Package / Case: 0201 (0603 Metric)
Supplier Device Package: 0201 (0603 Metric)
Base Product Number: LQP03TG
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±0.1nH
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Height - Seated (Max): 0.013" (0.33mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Non-Magnetic
Inductance: 3.2 nH
Current Rating (Amps): 400 mA
Shielding: Unshielded
DC Resistance (DCR): 320mOhm Max
Q @ Freq: 13 @ 500MHz
Frequency - Self Resonant: 6GHz
Inductance Frequency - Test: 500 MHz

Buy Now Datasheet
Fixed Inductors - 490-14703-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14703-1-ND
Fixed Inductors 490-14703-1-ND
3.2nH Unshielded Thick Film Inductor 400mA 320mOhm Max 0201 (0603 Metric)

3.2nH Unshielded Thick Film Inductor 400mA 320mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-14703-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14703-6-ND
Fixed Inductors 490-14703-6-ND
3.2nH Unshielded Thick Film Inductor 400mA 320mOhm Max 0201 (0603 Metric)

3.2nH Unshielded Thick Film Inductor 400mA 320mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-14703-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14703-2-ND
Fixed Inductors 490-14703-2-ND
3.2nH Unshielded Thick Film Inductor 400mA 320mOhm Max 0201 (0603 Metric)

3.2nH Unshielded Thick Film Inductor 400mA 320mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
400MA 320MOHM Inductor and Choke - 71-LQP03TG3N2B02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400MA 320MOHM Inductor and Choke
71-LQP03TG3N2B02D
400MA 320MOHM Inductor and Choke 71-LQP03TG3N2B02D
FIXED IND 3.2NH 400MA 320MOHM SM Product overview: LQP03TG3N2B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MA, 320MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 400MA, 320MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TG3N2B02D can be used for catalog matching and distributor lookup.

FIXED IND 3.2NH 400MA 320MOHM SM Product overview: LQP03TG3N2B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MA, 320MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 400MA, 320MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TG3N2B02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQP03TG3N2B02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQP03TG3N2B02D
Fixed Inductors LQP03TG3N2B02D
FIXED IND 3.2NH 400MA 320MOHM SM

FIXED IND 3.2NH 400MA 320MOHM SM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1369642-LQP03TG3N2B02D 490-14703-1-ND 71-LQP03TG3N2B02D LQP03TG3N2B02D
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors 400MA 320MOHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Technology Standard Thick Film Thick Film
Application RF Choke
Configuration Fixed Fixed
Inductance Range 0.0032 microH 0.0032 microH 0.0032 microH
Unlock Full Specs
to access all available technical data

Similar Products

0402FL (1005) Series Wirewound Ferrite Beads - 0402FL-271 0402FL-271XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
High Frequency & RF Inductors - 1624113-4 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0470 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-3171-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details