Murata Electronics Fixed Inductors LQP03TG3N1C02D

Description
3.1nH Unshielded Thick Film Inductor 400mA 320mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
3.1nH Unshielded Thick Film Inductor 400mA 320mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-12919-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12919-2-ND
Fixed Inductors 490-12919-2-ND
3.1nH Unshielded Thick Film Inductor 400mA 320mOhm Max 0201 (0603 Metric)

3.1nH Unshielded Thick Film Inductor 400mA 320mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-12919-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Non-Magnetic
Configuration Fixed
DCR 0.3200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2183JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-9N5 016008C-9N5XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Surface Mount Inductors - 1678486 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1 microH
View Details