2.7nH Unshielded Thick Film Inductor 450mA 250mOhm Max 0201 (0603 Metric)
2.7nH Unshielded Thick Film Inductor 450mA 250mOhm Max 0201 (0603 Metric)
2.7nH Unshielded Thick Film Inductor 450mA 250mOhm Max 0201 (0603 Metric)
Manufacturer: Murata Electronics North America
Win Source Part Number: 878163-LQP03TG2N7C02
Series: LQP03
Operating Temperature Range: -55°C ~ 125°C
Features: 2.7 nH Unshielded Thick Film Inductor 450 mA 250mOhm Max 0201 (0603 Metric)
Package: 0201 (0603 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LQP03TG
Categories: Inductors
Case / Package: 0201 (0603 Metric)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8504.50.8000
Other Part Number: LQP03TG2N7C02D-ND, LQP03TG2N7C02, 490-12915-6, 490-12915-1, 490-12915-2, 490-12915-2INACTIVE
FIXED IND 2.7NH 450MA 250MOHM SM Product overview: LQP03TG2N7C02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MA, 250MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 450MA, 250MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TG2N7C02D can be used for catalog matching and distributor lookup.
FIXED IND 2.7NH 450MA 250MOHM SM
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-12915-6-ND | 878163-LQP03TG2N7C02D | 71-LQP03TG2N7C02D | LQP03TG2N7C02D |
| Product Name | Fixed Inductors | Fixed Inductors - LQP03TG2N7C02D | 450MA 250MOHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount |
| Core Material | Non-Magnetic | Ferrite | Non-Magnetic | |
| Configuration | Fixed | |||
| DCR | 0.2500 ohms | 0.2500 ohms |