Murata Electronics Fixed Inductors LQP03TG2N6B02D

Description
FIXED IND 2.6NH 450MA 250 MOHM
Request a Quote Datasheet
Description
FIXED IND 2.6NH 450MA 250 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQP03TG2N6B02DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2.6NH 450MA 250 MOHM

FIXED IND 2.6NH 450MA 250 MOHM

Buy Now Datasheet
Fixed Inductors - 490-LQP03TG2N6B02DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2.6NH 450MA 250 MOHM

FIXED IND 2.6NH 450MA 250 MOHM

Buy Now Datasheet
Fixed Inductors - 490-LQP03TG2N6B02DTR-ND - DigiKey
Thief River Falls, MN, United States
2.6nH Unshielded Thick Film Inductor 450mA 250mOhm Max 0201 (0603 Metric)

2.6nH Unshielded Thick Film Inductor 450mA 250mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1370032-LQP03TG2N6B02D - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370032-LQP03TG2N6B02D
Inductors, Coils, Chokes - Fixed Inductors 1370032-LQP03TG2N6B02D
Win Source Part Number: 1370032-LQP03TG2N6B0 2D Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 49 pct. Type: Thick Film MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQP03 Product Status: Active Package / Case: 0201 (0603 Metric) Supplier Device Package: 0201 (0603 Metric) Base Product Number: LQP03TG Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±0.1nH Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Height - Seated (Max): 0.013" (0.33mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Non-Magnetic Inductance: 2.6 nH Current Rating (Amps): 450 mA Shielding: Unshielded DC Resistance (DCR): 250mOhm Max Q @ Freq: 13 @ 500MHz Frequency - Self Resonant: 6GHz Inductance Frequency - Test: 500 MHz

Win Source Part Number: 1370032-LQP03TG2N6B02D
Category: Inductors, Coils, Chokes - Fixed Inductors
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 49 pct.
Type: Thick Film
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQP03
Product Status: Active
Package / Case: 0201 (0603 Metric)
Supplier Device Package: 0201 (0603 Metric)
Base Product Number: LQP03TG
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±0.1nH
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Height - Seated (Max): 0.013" (0.33mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Non-Magnetic
Inductance: 2.6 nH
Current Rating (Amps): 450 mA
Shielding: Unshielded
DC Resistance (DCR): 250mOhm Max
Q @ Freq: 13 @ 500MHz
Frequency - Self Resonant: 6GHz
Inductance Frequency - Test: 500 MHz

Buy Now Datasheet
450MA 250MOHM Inductor and Choke - 71-LQP03TG2N6B02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
450MA 250MOHM Inductor and Choke
71-LQP03TG2N6B02D
450MA 250MOHM Inductor and Choke 71-LQP03TG2N6B02D
FIXED IND 2.6NH 450MA 250MOHM SM Product overview: LQP03TG2N6B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MA, 250MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 450MA, 250MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TG2N6B02D can be used for catalog matching and distributor lookup.

FIXED IND 2.6NH 450MA 250MOHM SM Product overview: LQP03TG2N6B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MA, 250MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 450MA, 250MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TG2N6B02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQP03TG2N6B02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQP03TG2N6B02D
Fixed Inductors LQP03TG2N6B02D
FIXED IND 2.6NH 450MA 250MOHM SM

FIXED IND 2.6NH 450MA 250MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQP03TG2N6B02DCT-ND 1370032-LQP03TG2N6B02D 71-LQP03TG2N6B02D LQP03TG2N6B02D
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors 450MA 250MOHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Non-Magnetic Ferrite Non-Magnetic
Configuration Fixed Fixed
DCR 0.2500 ohms 0.2500 ohms 0.2500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R4-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Common Mode Chokes - CME2425-2-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details