Murata Electronics 450MA 250MOHM Inductor and Choke LQP03TG2N2C02D

Description
FIXED IND 2.2NH 450MA 250MOHM SM Product overview: LQP03TG2N2C02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MA, 250MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 450MA, 250MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TG2N2C02D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.2NH 450MA 250MOHM SM Product overview: LQP03TG2N2C02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MA, 250MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 450MA, 250MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TG2N2C02D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
450MA 250MOHM Inductor and Choke - 71-LQP03TG2N2C02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
450MA 250MOHM Inductor and Choke
71-LQP03TG2N2C02D
450MA 250MOHM Inductor and Choke 71-LQP03TG2N2C02D
FIXED IND 2.2NH 450MA 250MOHM SM Product overview: LQP03TG2N2C02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MA, 250MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 450MA, 250MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TG2N2C02D can be used for catalog matching and distributor lookup.

FIXED IND 2.2NH 450MA 250MOHM SM Product overview: LQP03TG2N2C02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MA, 250MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 450MA, 250MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TG2N2C02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQP03TG2N2C02D
1057296-LQP03TG2N2C02D
Fixed Inductors - LQP03TG2N2C02D 1057296-LQP03TG2N2C02D
Manufacturer: Murata Electronics North America Win Source Part Number: 1057296-LQP03TG2N2C0 2D Packaging: Reel - TR Type: Thin Film Current Rating: 450mA Inductance: 2.2nH Height - Seated (Max): 0.013" (0.33mm) Mounting: SMD (SMT) Tolerance: ±0.2nH Material - Core: Non-Magnetic Q @ Freq: 13 @ 500MHz Frequency - Self Resonant: 12GHz Frequency - Test: 500MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 250 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0201 (0603 Metric) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1057296-LQP03TG2N2C02D
Packaging: Reel - TR
Type: Thin Film
Current Rating: 450mA
Inductance: 2.2nH
Height - Seated (Max): 0.013" (0.33mm)
Mounting: SMD (SMT)
Tolerance: ±0.2nH
Material - Core: Non-Magnetic
Q @ Freq: 13 @ 500MHz
Frequency - Self Resonant: 12GHz
Frequency - Test: 500MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 250 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0201 (0603 Metric)
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Fixed Inductors - 490-12910-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12910-6-ND
Fixed Inductors 490-12910-6-ND
2.2nH Unshielded Thick Film Inductor 450mA 250mOhm Max 0201 (0603 Metric)

2.2nH Unshielded Thick Film Inductor 450mA 250mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-12910-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12910-2-ND
Fixed Inductors 490-12910-2-ND
2.2nH Unshielded Thick Film Inductor 450mA 250mOhm Max 0201 (0603 Metric)

2.2nH Unshielded Thick Film Inductor 450mA 250mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-12910-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12910-1-ND
Fixed Inductors 490-12910-1-ND
2.2nH Unshielded Thick Film Inductor 450mA 250mOhm Max 0201 (0603 Metric)

2.2nH Unshielded Thick Film Inductor 450mA 250mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQP03TG2N2C02D 1057296-LQP03TG2N2C02D 490-12910-6-ND
Product Name 450MA 250MOHM Inductor and Choke Fixed Inductors - LQP03TG2N2C02D Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Thick Film Standard
Core Material Ferrite Non-Magnetic
Inductance Range 0.0022 microH 0.0022 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-B22B-1N3L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - LPC4045EATEB100K - 970003-LPC4045EATEB100K - Win Source Electronics
Specs
Configuration Fixed
View Details
Surface Mount Inductors - 2567699 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0180 microH
DCR 0.6000 ohms
View Details
Encapsulated Toroidal Inductor - CMT908-V2 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 4000 to ? microH
DCR 0.0400 ohms
View Details
4 suppliers