Manufacturer: Murata Electronics North America
Win Source Part Number: 1057295-LQP03TG2N2B0
Packaging: Reel - TR
Type: Thin Film
Current Rating: 450mA
Inductance: 2.2nH
Height - Seated (Max): 0.013" (0.33mm)
Mounting: SMD (SMT)
Tolerance: ±0.1nH
Material - Core: Non-Magnetic
Q @ Freq: 13 @ 500MHz
Frequency - Self Resonant: 6GHz
Frequency - Test: 500MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 250 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0201 (0603 Metric)
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing
2.2nH Unshielded Thick Film Inductor 450mA 250mOhm Max 0201 (0603 Metric)
2.2nH Unshielded Thick Film Inductor 450mA 250mOhm Max 0201 (0603 Metric)
2.2nH Unshielded Thick Film Inductor 450mA 250mOhm Max 0201 (0603 Metric)
FIXED IND 2.2NH 450MA 250MOHM SM Product overview: LQP03TG2N2B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MA, 250MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 450MA, 250MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TG2N2B02D can be used for catalog matching and distributor lookup.
450mA 2.2nH 250mΩ 0201 Inductors (SMD) ROHS
FIXED IND 2.2NH 450MA 250MOHM SM
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | 1057295-LQP03TG2N2B02D | 490-16876-1-ND | 71-LQP03TG2N2B02D | LQP03TG2N2B02D | LQP03TG2N2B02D |
| Product Name | Fixed Inductors - LQP03TG2N2B02D | Fixed Inductors | 450MA 250MOHM Inductor and Choke | Inductors/Coils/Transformers >> Inductors (SMD) | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | |
| Technology | Standard | Thick Film | Thick Film | ||
| Application | RF Choke | ||||
| Inductance Range | 0.0022 microH | 0.0022 microH | 0.0022 microH | 0.0022 microH |