Murata Electronics SMD 120MA 3.65OHM Inductor and Choke LQP03TG27NH02D

Description
FIXED IND 27NH 120MA 3.65OHM SMD Product overview: LQP03TG27NH02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120MA, 3.65OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 120MA, 3.65OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TG27NH02D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 27NH 120MA 3.65OHM SMD Product overview: LQP03TG27NH02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120MA, 3.65OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 120MA, 3.65OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TG27NH02D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 120MA 3.65OHM Inductor and Choke - 71-LQP03TG27NH02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 120MA 3.65OHM Inductor and Choke
71-LQP03TG27NH02D
SMD 120MA 3.65OHM Inductor and Choke 71-LQP03TG27NH02D
FIXED IND 27NH 120MA 3.65OHM SMD Product overview: LQP03TG27NH02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120MA, 3.65OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 120MA, 3.65OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TG27NH02D can be used for catalog matching and distributor lookup.

FIXED IND 27NH 120MA 3.65OHM SMD Product overview: LQP03TG27NH02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120MA, 3.65OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 120MA, 3.65OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TG27NH02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-LQP03TG27NH02DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 27NH 120MA 3.65 OHM

FIXED IND 27NH 120MA 3.65 OHM

Buy Now Datasheet
Fixed Inductors - 490-LQP03TG27NH02DTR-ND - DigiKey
Thief River Falls, MN, United States
27nH Unshielded Thick Film Inductor 120mA 3.65Ohm Max 0201 (0603 Metric)

27nH Unshielded Thick Film Inductor 120mA 3.65Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQP03TG27NH02DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 27NH 120MA 3.65 OHM

FIXED IND 27NH 120MA 3.65 OHM

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1328007-LQP03TG27NH02D - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1328007-LQP03TG27NH02D
Inductors, Coils, Chokes - Fixed Inductors 1328007-LQP03TG27NH02D
Manufacturer: Murata Electronics Win Source Part Number: 1328007-LQP03TG27NH0 2D Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Thick Film Shielding: Unshielded Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Inductance: 27 nH Height - Seated (Max): 0.013" (0.33mm) Standard Package: 15,000 Mounting: Surface Mount Tolerance: ±3% Material - Core: Non-Magnetic Q @ Freq: 7 @ 500MHz Frequency - Self Resonant: 1.7GHz DC Resistance (DCR): 3.65Ohm Max Supplier Device Package: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0201 (0603 Metric) ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) Current Rating (Amps): 120 mA Inductance Frequency - Test: 500 MHz HTSUS: 8504.50.8000 Base Product Number: LQP03TG RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1328007-LQP03TG27NH02D
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Thick Film
Shielding: Unshielded
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Inductance: 27 nH
Height - Seated (Max): 0.013" (0.33mm)
Standard Package: 15,000
Mounting: Surface Mount
Tolerance: ±3%
Material - Core: Non-Magnetic
Q @ Freq: 7 @ 500MHz
Frequency - Self Resonant: 1.7GHz
DC Resistance (DCR): 3.65Ohm Max
Supplier Device Package: 0201 (0603 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0201 (0603 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
Current Rating (Amps): 120 mA
Inductance Frequency - Test: 500 MHz
HTSUS: 8504.50.8000
Base Product Number: LQP03TG
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Fixed Inductors - LQP03TG27NH02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQP03TG27NH02D
Fixed Inductors LQP03TG27NH02D
FIXED IND 27NH 120MA 3.65OHM SMD

FIXED IND 27NH 120MA 3.65OHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQP03TG27NH02D 490-LQP03TG27NH02DDKR-ND 1328007-LQP03TG27NH02D LQP03TG27NH02D
Product Name SMD 120MA 3.65OHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Thick Film Standard Thick Film
Core Material Ferrite Non-Magnetic Non-Magnetic
Inductance Range 0.0270 microH 0.0270 microH 0.0270 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-4086-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Smoothing Filter Chokes - C-14X - Triad Magnetics
Specs
Inductance Range 6.00E6 microH
Rated DC Current 200 milliamps
DCR 150 ohms
View Details
4 suppliers
Power Inductors - ECS-HCMPI-0503Q-1R0M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers