Murata Electronics Fixed Inductors LQP03TG24NJ02D

Description
24nH Unshielded Thick Film Inductor 120mA 3.17Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
24nH Unshielded Thick Film Inductor 120mA 3.17Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-12941-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12941-2-ND
Fixed Inductors 490-12941-2-ND
24nH Unshielded Thick Film Inductor 120mA 3.17Ohm Max 0201 (0603 Metric)

24nH Unshielded Thick Film Inductor 120mA 3.17Ohm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-12941-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Non-Magnetic
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 2-1624108-5 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0022 microH
Inductance Tolerance 0.2000 (+/- %)
View Details
3 suppliers
Leaded Inductors - 1048443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 100 microH
Lead Style Radial; Radial
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers