Murata Electronics Fixed Inductors LQP03TG24NH02D

Description
24nH Unshielded Thick Film Inductor 120mA 3.17Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
24nH Unshielded Thick Film Inductor 120mA 3.17Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-14897-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14897-1-ND
Fixed Inductors 490-14897-1-ND
24nH Unshielded Thick Film Inductor 120mA 3.17Ohm Max 0201 (0603 Metric)

24nH Unshielded Thick Film Inductor 120mA 3.17Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-14897-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14897-6-ND
Fixed Inductors 490-14897-6-ND
24nH Unshielded Thick Film Inductor 120mA 3.17Ohm Max 0201 (0603 Metric)

24nH Unshielded Thick Film Inductor 120mA 3.17Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-14897-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14897-2-ND
Fixed Inductors 490-14897-2-ND
24nH Unshielded Thick Film Inductor 120mA 3.17Ohm Max 0201 (0603 Metric)

24nH Unshielded Thick Film Inductor 120mA 3.17Ohm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-14897-1-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Non-Magnetic
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

E - Core Common Mode Inductor - CME2425-7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 27700 to ? microH
DCR 0.8200 ohms
View Details
2 suppliers
Fixed Inductors - KQT0402TTP18NJ - 1067841-KQT0402TTP18NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0180 microH
View Details
Fixed Inductors - 486-5697-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
250MHz 840mA Inductor and Choke - 71-0402CS-3N9XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0039 microH
Inductance Tolerance 2 (+/- %)
View Details