Murata Electronics Fixed Inductors LQP03TG20NH02D

Description
20nH Unshielded Thick Film Inductor 140mA 2.57Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
20nH Unshielded Thick Film Inductor 140mA 2.57Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-14896-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14896-2-ND
Fixed Inductors 490-14896-2-ND
20nH Unshielded Thick Film Inductor 140mA 2.57Ohm Max 0201 (0603 Metric)

20nH Unshielded Thick Film Inductor 140mA 2.57Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-14896-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14896-6-ND
Fixed Inductors 490-14896-6-ND
20nH Unshielded Thick Film Inductor 140mA 2.57Ohm Max 0201 (0603 Metric)

20nH Unshielded Thick Film Inductor 140mA 2.57Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-14896-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14896-1-ND
Fixed Inductors 490-14896-1-ND
20nH Unshielded Thick Film Inductor 140mA 2.57Ohm Max 0201 (0603 Metric)

20nH Unshielded Thick Film Inductor 140mA 2.57Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1116558-LQP03TG20NH02D
Inductors, Coils, Chokes - Fixed Inductors 1116558-LQP03TG20NH02D
Win Source Part Number: 1116558-LQP03TG20NH0 2D Category: Inductors, Coils, Chokes>Fixed Inductors Series: LQP03 Type: Thick Film Package: Tape & Reel Shielding: Unshielded Inductance: 20 nH Standard Package: 15,000 Mounting: SMD (SMT) Tolerance: ±3% Material - Core: Non-Magnetic Frequency - Self Resonant: 2.6GHz Package / Case: 0201 (0603 Metric) DC Resistance (DCR): 2.57Ohm Max Supplier Device Package: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 140 mA Inductance Frequency - Test: 500 MHz HTSUS: 8504.50.4000 Mfr: Murata Electronics Other Names: 490-14896-2,490-1489 6-1,490-14896-6 Base Product Number: LQP03TG

Win Source Part Number: 1116558-LQP03TG20NH02D
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: LQP03
Type: Thick Film
Package: Tape & Reel
Shielding: Unshielded
Inductance: 20 nH
Standard Package: 15,000
Mounting: SMD (SMT)
Tolerance: ±3%
Material - Core: Non-Magnetic
Frequency - Self Resonant: 2.6GHz
Package / Case: 0201 (0603 Metric)
DC Resistance (DCR): 2.57Ohm Max
Supplier Device Package: 0201 (0603 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 140 mA
Inductance Frequency - Test: 500 MHz
HTSUS: 8504.50.4000
Mfr: Murata Electronics
Other Names: 490-14896-2,490-14896-1,490-14896-6
Base Product Number: LQP03TG

Buy Now Datasheet
SMD 140MA 2.57OHM Inductor and Choke - 71-LQP03TG20NH02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 140MA 2.57OHM Inductor and Choke
71-LQP03TG20NH02D
SMD 140MA 2.57OHM Inductor and Choke 71-LQP03TG20NH02D
FIXED IND 20NH 140MA 2.57OHM SMD Product overview: LQP03TG20NH02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 140MA, 2.57OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 140MA, 2.57OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TG20NH02D can be used for catalog matching and distributor lookup.

FIXED IND 20NH 140MA 2.57OHM SMD Product overview: LQP03TG20NH02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 140MA, 2.57OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 140MA, 2.57OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TG20NH02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-14896-2-ND 1116558-LQP03TG20NH02D 71-LQP03TG20NH02D
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 140MA 2.57OHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Core Material Non-Magnetic Ferrite
Configuration Fixed Fixed
Inductance Tolerance 3 (+/- %) 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R1-R15-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-406R8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.8 microH
DCR 0.0200 ohms
View Details
2 suppliers