FIXED IND 1.9NH 500MA 250MOHM SM Product overview: LQP03TG1N9B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA, 250MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500MA, 250MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TG1N9B02D can be used for catalog matching and distributor lookup.
FIXED IND 1.9NH 450MA 250 MOHM
FIXED IND 1.9NH 450MA 250 MOHM
1.9nH Unshielded Thick Film Inductor 500mA 250mOhm Max 0201 (0603 Metric)
Win Source Part Number: 1369614-LQP03TG1N9B0
Category: Inductors, Coils, Chokes - Fixed Inductors
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 46 pct.
Type: Thick Film
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQP03
Product Status: Active
Package / Case: 0201 (0603 Metric)
Supplier Device Package: 0201 (0603 Metric)
Base Product Number: LQP03TG
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±0.1nH
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Height - Seated (Max): 0.013" (0.33mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Non-Magnetic
Inductance: 1.9 nH
Current Rating (Amps): 500 mA
Shielding: Unshielded
DC Resistance (DCR): 250mOhm Max
Q @ Freq: 13 @ 500MHz
Frequency - Self Resonant: 6GHz
Inductance Frequency - Test: 500 MHz
FIXED IND 1.9NH 500MA 250MOHM SM
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQP03TG1N9B02D | 490-LQP03TG1N9B02DDKR-ND | 1369614-LQP03TG1N9B02D | LQP03TG1N9B02D |
| Product Name | 500MA 250MOHM Inductor and Choke | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Technology | Thick Film | Standard | Thick Film | |
| Core Material | Ferrite | Non-Magnetic | Non-Magnetic | |
| Inductance Range | 0.0019 microH | 0.0019 microH | 0.0019 microH |