Murata Electronics Fixed Inductors LQP03TG1N6B02D

Description
FIXED IND 1.6NH 600MA 150 MOHM
Request a Quote Datasheet
Description
FIXED IND 1.6NH 600MA 150 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQP03TG1N6B02DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1.6NH 600MA 150 MOHM

FIXED IND 1.6NH 600MA 150 MOHM

Buy Now Datasheet
Fixed Inductors - 490-LQP03TG1N6B02DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1.6NH 600MA 150 MOHM

FIXED IND 1.6NH 600MA 150 MOHM

Buy Now Datasheet
Fixed Inductors - 490-LQP03TG1N6B02DTR-ND - DigiKey
Thief River Falls, MN, United States
1.6nH Unshielded Thick Film Inductor 600mA 150mOhm Max 0201 (0603 Metric)

1.6nH Unshielded Thick Film Inductor 600mA 150mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQP03TG1N6B02D
878160-LQP03TG1N6B02D
Fixed Inductors - LQP03TG1N6B02D 878160-LQP03TG1N6B02D
Manufacturer: Murata Electronics North America Win Source Part Number: 878160-LQP03TG1N6B02 D Series: LQP03 Operating Temperature Range: -55°C ~ 125°C Features: 1.6 nH Unshielded Thick Film Inductor 600 mA 150mOhm Max 0201 (0603 Metric) Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQP03TG Categories: Inductors Case / Package: 0201 (0603 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8504.50.8000

Manufacturer: Murata Electronics North America
Win Source Part Number: 878160-LQP03TG1N6B02D
Series: LQP03
Operating Temperature Range: -55°C ~ 125°C
Features: 1.6 nH Unshielded Thick Film Inductor 600 mA 150mOhm Max 0201 (0603 Metric)
Package: 0201 (0603 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LQP03TG
Categories: Inductors
Case / Package: 0201 (0603 Metric)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8504.50.8000

Buy Now Datasheet
600MA 150MOHM Inductor and Choke - 71-LQP03TG1N6B02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600MA 150MOHM Inductor and Choke
71-LQP03TG1N6B02D
600MA 150MOHM Inductor and Choke 71-LQP03TG1N6B02D
FIXED IND 1.6NH 600MA 150MOHM SM Product overview: LQP03TG1N6B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MA, 150MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600MA, 150MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TG1N6B02D can be used for catalog matching and distributor lookup.

FIXED IND 1.6NH 600MA 150MOHM SM Product overview: LQP03TG1N6B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MA, 150MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600MA, 150MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TG1N6B02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQP03TG1N6B02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQP03TG1N6B02D
Fixed Inductors LQP03TG1N6B02D
FIXED IND 1.6NH 600MA 150MOHM SM

FIXED IND 1.6NH 600MA 150MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQP03TG1N6B02DCT-ND 878160-LQP03TG1N6B02D 71-LQP03TG1N6B02D LQP03TG1N6B02D
Product Name Fixed Inductors Fixed Inductors - LQP03TG1N6B02D 600MA 150MOHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Non-Magnetic Ferrite Non-Magnetic
Configuration Fixed
DCR 0.1500 ohms 0.1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J224JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2567683 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0036 microH
DCR 0.1500 ohms
View Details
800uH 500mA 600V Inductor and Choke - 839-DS1-175-0001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 800 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers