Murata Electronics 600MA 150MOHM Inductor and Choke LQP03TG1N4C02D

Description
FIXED IND 1.4NH 600MA 150MOHM SM Product overview: LQP03TG1N4C02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MA, 150MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600MA, 150MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TG1N4C02D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1.4NH 600MA 150MOHM SM Product overview: LQP03TG1N4C02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MA, 150MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600MA, 150MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TG1N4C02D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600MA 150MOHM Inductor and Choke - 71-LQP03TG1N4C02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600MA 150MOHM Inductor and Choke
71-LQP03TG1N4C02D
600MA 150MOHM Inductor and Choke 71-LQP03TG1N4C02D
FIXED IND 1.4NH 600MA 150MOHM SM Product overview: LQP03TG1N4C02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MA, 150MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600MA, 150MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TG1N4C02D can be used for catalog matching and distributor lookup.

FIXED IND 1.4NH 600MA 150MOHM SM Product overview: LQP03TG1N4C02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MA, 150MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600MA, 150MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TG1N4C02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-12901-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12901-2-ND
Fixed Inductors 490-12901-2-ND
1.4nH Unshielded Thick Film Inductor 600mA 150mOhm Max 0201 (0603 Metric)

1.4nH Unshielded Thick Film Inductor 600mA 150mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1369845-LQP03TG1N4C02D - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1369845-LQP03TG1N4C02D
Inductors, Coils, Chokes - Fixed Inductors 1369845-LQP03TG1N4C02D
Win Source Part Number: 1369845-LQP03TG1N4C0 2D Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 42 pct. Type: Thick Film MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQP03 Package: Tape & Reel Product Status: Active Package / Case: 0201 (0603 Metric) Supplier Device Package: 0201 (0603 Metric) Base Product Number: LQP03TG Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±0.2nH Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Height - Seated (Max): 0.013" (0.33mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Non-Magnetic Inductance: 1.4 nH Current Rating (Amps): 600 mA Shielding: Unshielded DC Resistance (DCR): 150mOhm Max Q @ Freq: 13 @ 500MHz Frequency - Self Resonant: 14GHz Inductance Frequency - Test: 500 MHz

Win Source Part Number: 1369845-LQP03TG1N4C02D
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 42 pct.
Type: Thick Film
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQP03
Package: Tape & Reel
Product Status: Active
Package / Case: 0201 (0603 Metric)
Supplier Device Package: 0201 (0603 Metric)
Base Product Number: LQP03TG
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±0.2nH
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Height - Seated (Max): 0.013" (0.33mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Non-Magnetic
Inductance: 1.4 nH
Current Rating (Amps): 600 mA
Shielding: Unshielded
DC Resistance (DCR): 150mOhm Max
Q @ Freq: 13 @ 500MHz
Frequency - Self Resonant: 14GHz
Inductance Frequency - Test: 500 MHz

Buy Now Datasheet
Fixed Inductors - LQP03TG1N4C02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQP03TG1N4C02D
Fixed Inductors LQP03TG1N4C02D
FIXED IND 1.4NH 600MA 150MOHM SM

FIXED IND 1.4NH 600MA 150MOHM SM

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQP03TG1N4C02D 490-12901-2-ND 1369845-LQP03TG1N4C02D LQP03TG1N4C02D
Product Name 600MA 150MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Thick Film Standard Thick Film
Core Material Ferrite Non-Magnetic Non-Magnetic
Inductance Range 0.0014 microH 0.0014 microH 0.0014 microH
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
0402DF Ferrite Chip Inductors - 0402DF-141 0402DF-141XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 1849170 - RS Components, Ltd.
Specs
Operating Temperature 150 C (302 F)
Application Common Mode Choke
Inductance Range 51 microH
View Details