Murata Electronics 600MA 150MOHM Inductor and Choke LQP03TG1N4B02D

Description
FIXED IND 1.4NH 600MA 150MOHM SM Product overview: LQP03TG1N4B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MA, 150MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600MA, 150MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TG1N4B02D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1.4NH 600MA 150MOHM SM Product overview: LQP03TG1N4B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MA, 150MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600MA, 150MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TG1N4B02D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600MA 150MOHM Inductor and Choke - 71-LQP03TG1N4B02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600MA 150MOHM Inductor and Choke
71-LQP03TG1N4B02D
600MA 150MOHM Inductor and Choke 71-LQP03TG1N4B02D
FIXED IND 1.4NH 600MA 150MOHM SM Product overview: LQP03TG1N4B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MA, 150MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600MA, 150MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TG1N4B02D can be used for catalog matching and distributor lookup.

FIXED IND 1.4NH 600MA 150MOHM SM Product overview: LQP03TG1N4B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MA, 150MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600MA, 150MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TG1N4B02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-16875-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16875-2-ND
Fixed Inductors 490-16875-2-ND
1.4nH Unshielded Thick Film Inductor 600mA 150mOhm Max 0201 (0603 Metric)

1.4nH Unshielded Thick Film Inductor 600mA 150mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-16875-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16875-6-ND
Fixed Inductors 490-16875-6-ND
1.4nH Unshielded Thick Film Inductor 600mA 150mOhm Max 0201 (0603 Metric)

1.4nH Unshielded Thick Film Inductor 600mA 150mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-16875-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16875-1-ND
Fixed Inductors 490-16875-1-ND
1.4nH Unshielded Thick Film Inductor 600mA 150mOhm Max 0201 (0603 Metric)

1.4nH Unshielded Thick Film Inductor 600mA 150mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1124701-LQP03TG1N4B02D
Inductors, Coils, Chokes - Fixed Inductors 1124701-LQP03TG1N4B02D
Win Source Part Number: 1124701-LQP03TG1N4B0 2D Category: Inductors, Coils, Chokes>Fixed Inductors Series: LQP03 Type: Thick Film Package: Tape & Reel Shielding: Unshielded Inductance: 1.4 nH Height - Seated (Max): 0.013" (0.33mm) Standard Package: 15,000 Mounting: SMD (SMT) Tolerance: ±0.1nH Material - Core: Non-Magnetic Q @ Freq: 13 @ 500MHz Frequency - Self Resonant: 6GHz Package / Case: 0201 (0603 Metric) DC Resistance (DCR): 150mOhm Max Supplier Device Package: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Alternative Parts (Cross-Reference): LQP03TG1N4B 02D; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 600 mA Inductance Frequency - Test: 500 MHz HTSUS: 8504.50.8000 Mfr: Murata Electronics Other Names: 490-16875-6,490-1687 5-2,LQP03TG1N4B02D-N D,490-16875-1 Base Product Number: LQP03TG

Win Source Part Number: 1124701-LQP03TG1N4B02D
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: LQP03
Type: Thick Film
Package: Tape & Reel
Shielding: Unshielded
Inductance: 1.4 nH
Height - Seated (Max): 0.013" (0.33mm)
Standard Package: 15,000
Mounting: SMD (SMT)
Tolerance: ±0.1nH
Material - Core: Non-Magnetic
Q @ Freq: 13 @ 500MHz
Frequency - Self Resonant: 6GHz
Package / Case: 0201 (0603 Metric)
DC Resistance (DCR): 150mOhm Max
Supplier Device Package: 0201 (0603 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Alternative Parts (Cross-Reference): LQP03TG1N4B 02D;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 600 mA
Inductance Frequency - Test: 500 MHz
HTSUS: 8504.50.8000
Mfr: Murata Electronics
Other Names: 490-16875-6,490-16875-2,LQP03TG1N4B02D-ND,490-16875-1
Base Product Number: LQP03TG

Buy Now Datasheet
Fixed Inductors - LQP03TG1N4B02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQP03TG1N4B02D
Fixed Inductors LQP03TG1N4B02D
FIXED IND 1.4NH 600MA 150MOHM SM

FIXED IND 1.4NH 600MA 150MOHM SM

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQP03TG1N4B02D 490-16875-2-ND 1124701-LQP03TG1N4B02D LQP03TG1N4B02D
Product Name 600MA 150MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Thick Film Standard Thick Film
Core Material Ferrite Non-Magnetic Non-Magnetic
Inductance Range 0.0014 microH 0.0014 microH 0.0014 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R0-4R7-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET2835-039 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 15500 to 350 microH
View Details
2 suppliers