Murata Electronics SMD 170MA 1.82OHM Inductor and Choke LQP03TG13NH02D

Description
FIXED IND 13NH 170MA 1.82OHM SMD Product overview: LQP03TG13NH02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 170MA, 1.82OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 170MA, 1.82OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TG13NH02D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 13NH 170MA 1.82OHM SMD Product overview: LQP03TG13NH02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 170MA, 1.82OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 170MA, 1.82OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TG13NH02D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 170MA 1.82OHM Inductor and Choke - 71-LQP03TG13NH02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 170MA 1.82OHM Inductor and Choke
71-LQP03TG13NH02D
SMD 170MA 1.82OHM Inductor and Choke 71-LQP03TG13NH02D
FIXED IND 13NH 170MA 1.82OHM SMD Product overview: LQP03TG13NH02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 170MA, 1.82OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 170MA, 1.82OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TG13NH02D can be used for catalog matching and distributor lookup.

FIXED IND 13NH 170MA 1.82OHM SMD Product overview: LQP03TG13NH02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 170MA, 1.82OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 170MA, 1.82OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TG13NH02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1369922-LQP03TG13NH02D - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1369922-LQP03TG13NH02D
Inductors, Coils, Chokes - Fixed Inductors 1369922-LQP03TG13NH02D
Win Source Part Number: 1369922-LQP03TG13NH0 2D Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 54 pct. Type: Thick Film MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQP03 Package: Tape & Reel Product Status: Active Package / Case: 0201 (0603 Metric) Supplier Device Package: 0201 (0603 Metric) Base Product Number: LQP03TG Mounting Type: Surface Mount HTSUS: 8504.50.4000 Tolerance: ±3% Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Non-Magnetic Inductance: 13 nH Current Rating (Amps): 170 mA Shielding: Unshielded DC Resistance (DCR): 1.82Ohm Max Frequency - Self Resonant: 3.4GHz Inductance Frequency - Test: 500 MHz

Win Source Part Number: 1369922-LQP03TG13NH02D
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 54 pct.
Type: Thick Film
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQP03
Package: Tape & Reel
Product Status: Active
Package / Case: 0201 (0603 Metric)
Supplier Device Package: 0201 (0603 Metric)
Base Product Number: LQP03TG
Mounting Type: Surface Mount
HTSUS: 8504.50.4000
Tolerance: ±3%
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Non-Magnetic
Inductance: 13 nH
Current Rating (Amps): 170 mA
Shielding: Unshielded
DC Resistance (DCR): 1.82Ohm Max
Frequency - Self Resonant: 3.4GHz
Inductance Frequency - Test: 500 MHz

Buy Now Datasheet
Fixed Inductors - 490-14894-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14894-6-ND
Fixed Inductors 490-14894-6-ND
13nH Unshielded Thick Film Inductor 170mA 1.82Ohm Max 0201 (0603 Metric)

13nH Unshielded Thick Film Inductor 170mA 1.82Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-14894-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14894-2-ND
Fixed Inductors 490-14894-2-ND
13nH Unshielded Thick Film Inductor 170mA 1.82Ohm Max 0201 (0603 Metric)

13nH Unshielded Thick Film Inductor 170mA 1.82Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-14894-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14894-1-ND
Fixed Inductors 490-14894-1-ND
13nH Unshielded Thick Film Inductor 170mA 1.82Ohm Max 0201 (0603 Metric)

13nH Unshielded Thick Film Inductor 170mA 1.82Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - LQP03TG13NH02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQP03TG13NH02D
Fixed Inductors LQP03TG13NH02D
FIXED IND 13NH 170MA 1.82OHM SMD

FIXED IND 13NH 170MA 1.82OHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQP03TG13NH02D 1369922-LQP03TG13NH02D 490-14894-6-ND LQP03TG13NH02D
Product Name SMD 170MA 1.82OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Thick Film Standard Thick Film
Core Material Ferrite Non-Magnetic Non-Magnetic
Inductance Range 0.0130 microH 0.0130 microH 0.0130 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-4R7MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers