FIXED IND 11NH 180MA 1.65OHM SMD Product overview: LQP03TG11NH02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180MA, 1.65OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 180MA, 1.65OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TG11NH02D can be used for catalog matching and distributor lookup.
Win Source Part Number: 1369885-LQP03TG11NH0
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 40 pct.
Type: Thick Film
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQP03
Package: Tape & Reel
Product Status: Active
Package / Case: 0201 (0603 Metric)
Supplier Device Package: 0201 (0603 Metric)
Base Product Number: LQP03TG
Mounting Type: Surface Mount
HTSUS: 8504.50.4000
Tolerance: ±3%
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Non-Magnetic
Inductance: 11 nH
Current Rating (Amps): 180 mA
Shielding: Unshielded
DC Resistance (DCR): 1.65Ohm Max
Frequency - Self Resonant: 4.1GHz
Inductance Frequency - Test: 500 MHz
11nH Unshielded Thick Film Inductor 180mA 1.65Ohm Max 0201 (0603 Metric)
11nH Unshielded Thick Film Inductor 180mA 1.65Ohm Max 0201 (0603 Metric)
11nH Unshielded Thick Film Inductor 180mA 1.65Ohm Max 0201 (0603 Metric)
FIXED IND 11NH 180MA 1.65OHM SMD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQP03TG11NH02D | 1369885-LQP03TG11NH02D | 490-14893-2-ND | LQP03TG11NH02D |
| Product Name | SMD 180MA 1.65OHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Technology | Thick Film | Standard | Thick Film | |
| Core Material | Ferrite | Non-Magnetic | Non-Magnetic | |
| Inductance Range | 0.0110 microH | 0.0110 microH | 0.0110 microH |