Manufacturer: Murata Electronics
Win Source Part Number: 801432-LQP03TG10NH02
Packaging: Reel
Type: Thin Film
Mounting Style: SMD
Shielding: Unshielded
Inductance: 10nH
Tolerance: ±3%
Material - Core: Non-Magnetic
Frequency - Self Resonant: 4.5GHz
DC Resistance (DCR): 1.52Ohm Max
Supplier Device Package: 0201 (0603 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.024" L x 0.012" W
Manufacturer Package: 0201 (0603 Metric)
Height - Seated (Maximum): 0.013" (0.33mm)
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 15,000
MSL Level: 1 (Unlimited)
Q at Freq: 11 at 500MHz
Current Rating (Amps): 190mA
Inductance Frequency - Test: 500MHz
FIXED IND 10NH 190MA 1.52OHM SMD Product overview: LQP03TG10NH02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 190MA, 1.52OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 190MA, 1.52OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TG10NH02D can be used for catalog matching and distributor lookup.
10nH Unshielded Thick Film Inductor 190mA 1.52Ohm Max 0201 (0603 Metric)
FIXED IND 10NH 190MA 1.52 OHM
FIXED IND 10NH 190MA 1.52 OHM
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 801432-LQP03TG10NH02D | 71-LQP03TG10NH02D | 490-LQP03TG10NH02DTR-ND |
| Product Name | Fixed Inductors - LQP03TG10NH02D | SMD 190MA 1.52OHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Technology | Standard | Thick Film | |
| Inductance Range | 0.0100 microH | 0.0100 microH | |
| DCR | 1.52 ohms | 1.52 ohms | |
| Rated DC Current | 190 milliamps |