Murata Electronics Fixed Inductors LQP03TG0N8C02D

Description
0.8nH Unshielded Thick Film Inductor 750mA 100mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
0.8nH Unshielded Thick Film Inductor 750mA 100mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-12891-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12891-2-ND
Fixed Inductors 490-12891-2-ND
0.8nH Unshielded Thick Film Inductor 750mA 100mOhm Max 0201 (0603 Metric)

0.8nH Unshielded Thick Film Inductor 750mA 100mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
750MA 100MOHM Inductor and Choke - 71-LQP03TG0N8C02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
750MA 100MOHM Inductor and Choke
71-LQP03TG0N8C02D
750MA 100MOHM Inductor and Choke 71-LQP03TG0N8C02D
FIXED IND 0.8NH 750MA 100MOHM SM Product overview: LQP03TG0N8C02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750MA, 100MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 750MA, 100MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TG0N8C02D can be used for catalog matching and distributor lookup.

FIXED IND 0.8NH 750MA 100MOHM SM Product overview: LQP03TG0N8C02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750MA, 100MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 750MA, 100MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TG0N8C02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
963640-LQP03TG0N8C02D
Inductors, Coils, Chokes - Fixed Inductors 963640-LQP03TG0N8C02D
Win Source Part Number: 963640-LQP03TG0N8C02 D Category: Inductors, Coils, Chokes>Fixed Inductors Series: LQP03 Type: Thick Film Package: Tape & Reel Shielding: Unshielded Inductance: 0.8 nH Height - Seated (Max): 0.013" (0.33mm) Standard Package: 15,000 Mounting: SMD (SMT) Tolerance: ±0.2nH Material - Core: Non-Magnetic Q @ Freq: 12 @ 500MHz Frequency - Self Resonant: 18GHz Package / Case: 0201 (0603 Metric) DC Resistance (DCR): 100mOhm Max Supplier Device Package: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Alternative Parts (Cross-Reference): LQP03TN0N8B02D; LQP03TN0N8C02D; HKQ0603U0N8B-T; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 750 mA Inductance Frequency - Test: 500 MHz HTSUS: 8504.50.8000 Mfr: Murata Electronics Other Names: LQP03TG0N8C02D-ND,49 0-12891-2,LQP03TG0N8 C02,490-12891-1,490- 12891-2INACTIVE,490- 12891-6 Base Product Number: LQP03TG

Win Source Part Number: 963640-LQP03TG0N8C02D
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: LQP03
Type: Thick Film
Package: Tape & Reel
Shielding: Unshielded
Inductance: 0.8 nH
Height - Seated (Max): 0.013" (0.33mm)
Standard Package: 15,000
Mounting: SMD (SMT)
Tolerance: ±0.2nH
Material - Core: Non-Magnetic
Q @ Freq: 12 @ 500MHz
Frequency - Self Resonant: 18GHz
Package / Case: 0201 (0603 Metric)
DC Resistance (DCR): 100mOhm Max
Supplier Device Package: 0201 (0603 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Alternative Parts (Cross-Reference): LQP03TN0N8B02D; LQP03TN0N8C02D; HKQ0603U0N8B-T;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 750 mA
Inductance Frequency - Test: 500 MHz
HTSUS: 8504.50.8000
Mfr: Murata Electronics
Other Names: LQP03TG0N8C02D-ND,490-12891-2,LQP03TG0N8C02,490-12891-1,490-12891-2INACTIVE,490-12891-6
Base Product Number: LQP03TG

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-12891-2-ND 71-LQP03TG0N8C02D 963640-LQP03TG0N8C02D
Product Name Fixed Inductors 750MA 100MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Non-Magnetic Ferrite
Configuration Fixed Fixed
DCR 0.1000 ohms 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP1JFTTD301PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.1000 ohms
Rated DC Current 2000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2562SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMD 250MHz 740mA Inductor and Choke - 71-0402CS-1N2XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0012 microH
Inductance Tolerance 5 (+/- %)
View Details