The Win Source Electronics part number 963373-LQP03TG0N6B02
Win Source Part Number: 963373-LQP03TG0N6B02
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: LQP03
Type: Thick Film
Package: Tape & Reel
Shielding: Unshielded
Inductance: 0.6 nH
Height - Seated (Max): 0.013" (0.33mm)
Standard Package: 15,000
Mounting: SMD (SMT)
Tolerance: ±0.1nH
Material - Core: Non-Magnetic
Q @ Freq: 11 @ 500MHz
Frequency - Self Resonant: 18GHz
Package / Case: 0201 (0603 Metric)
DC Resistance (DCR): 80mOhm Max
Supplier Device Package: 0201 (0603 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Alternative Parts (Cross-Reference): ATFC-0201HQ-0N6B-T; HKQ0603U0N6B-T; LQP03TN0N6B02D; MLG1005S0N6CT000;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 850 mA
Inductance Frequency - Test: 500 MHz
HTSUS: 8504.50.8000
Mfr: Murata Electronics
Other Names: 490-14700-2,490-1470
Base Product Number: LQP03TG
0.6nH Unshielded Thick Film Inductor 850mA 80mOhm Max 0201 (0603 Metric)
0.6nH Unshielded Thick Film Inductor 850mA 80mOhm Max 0201 (0603 Metric)
0.6nH Unshielded Thick Film Inductor 850mA 80mOhm Max 0201 (0603 Metric)
FIXED IND 0.6NH 850MA 80MOHM SMD Product overview: LQP03TG0N6B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 850MA, 80MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 850MA, 80MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TG0N6B02D can be used for catalog matching and distributor lookup.
850mA 0.6nH 80mΩ 0201 Inductors (SMD) ROHS
FIXED IND 0.6NH 850MA 80MOHM SMD
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | 963373-LQP03TG0N6B02D | 490-14700-6-ND | 71-LQP03TG0N6B02D | LQP03TG0N6B02D | LQP03TG0N6B02D |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | SMD 850MA 80MOHM Inductor and Choke | Inductors/Coils/Transformers >> Inductors (SMD) | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | |
| Technology | Standard | Thick Film | Thick Film | ||
| Application | RF Choke | ||||
| Configuration | Fixed | Fixed |