Murata Electronics Fixed Inductors LQP03TG0N5C02D

Description
0.5nH Unshielded Thick Film Inductor 850mA 80mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
0.5nH Unshielded Thick Film Inductor 850mA 80mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-10546-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10546-1-ND
Fixed Inductors 490-10546-1-ND
0.5nH Unshielded Thick Film Inductor 850mA 80mOhm Max 0201 (0603 Metric)

0.5nH Unshielded Thick Film Inductor 850mA 80mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-10546-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10546-6-ND
Fixed Inductors 490-10546-6-ND
0.5nH Unshielded Thick Film Inductor 850mA 80mOhm Max 0201 (0603 Metric)

0.5nH Unshielded Thick Film Inductor 850mA 80mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-10546-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10546-2-ND
Fixed Inductors 490-10546-2-ND
0.5nH Unshielded Thick Film Inductor 850mA 80mOhm Max 0201 (0603 Metric)

0.5nH Unshielded Thick Film Inductor 850mA 80mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-10546-1-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Non-Magnetic
Configuration Fixed
DCR 0.0800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

AX104R Series SMD Power Shielded Inductors - AX104R-221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 0.7560 ohms
View Details
2 suppliers
Fixed Inductors - KQT0402TTP18NJ - 1067841-KQT0402TTP18NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0180 microH
View Details
Fixed Inductors - 486-3140-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-5N6 0402CT-5N6XJRW , 0402CT-5N6XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details