FIXED IND 0.2NH 850MA 80MOHM SMD Product overview: LQP03TG0N2B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 850MA, 80MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 850MA, 80MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TG0N2B02D can be used for catalog matching and distributor lookup.
0.2nH Unshielded Thick Film Inductor 850mA 80mOhm Max 0201 (0603 Metric)
0.2nH Unshielded Thick Film Inductor 850mA 80mOhm Max 0201 (0603 Metric)
0.2nH Unshielded Thick Film Inductor 850mA 80mOhm Max 0201 (0603 Metric)
Win Source Part Number: 1369802-LQP03TG0N2B0
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 33 pct.
Type: Thick Film
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQP03
Package: Tape & Reel
Product Status: Active
Package / Case: 0201 (0603 Metric)
Supplier Device Package: 0201 (0603 Metric)
Base Product Number: LQP03TG
Mounting Type: Surface Mount
HTSUS: 8504.50.4000
Tolerance: ±0.1nH
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Height - Seated (Max): 0.013" (0.33mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Non-Magnetic
Inductance: 0.2 nH
Current Rating (Amps): 850 mA
Shielding: Unshielded
DC Resistance (DCR): 80mOhm Max
Frequency - Self Resonant: 20GHz
Inductance Frequency - Test: 500 MHz
850mA 0.2nH 80mΩ 0201 Inductors (SMD) ROHS
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | 71-LQP03TG0N2B02D | 490-10539-2-ND | 1369802-LQP03TG0N2B02D | LQP03TG0N2B02D |
| Product Name | SMD 850MA 80MOHM Inductor and Choke | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | Inductors/Coils/Transformers >> Inductors (SMD) |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | ||
| Technology | Thick Film | Standard | ||
| Core Material | Ferrite | Non-Magnetic | ||
| Inductance Range | 2.00E-4 microH | 2.00E-4 microH | 2.00E-4 microH |