Murata Electronics SMD 1.2A 80 MOHM Inductor and Choke LQP03PN3N3C02D

Description
FIXED IND 3.3NH 1.2A 80 MOHM SMD Product overview: LQP03PN3N3C02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2A, 80 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2A, 80 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03PN3N3C02D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 3.3NH 1.2A 80 MOHM SMD Product overview: LQP03PN3N3C02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2A, 80 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2A, 80 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03PN3N3C02D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.2A 80 MOHM Inductor and Choke - 71-LQP03PN3N3C02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.2A 80 MOHM Inductor and Choke
71-LQP03PN3N3C02D
SMD 1.2A 80 MOHM Inductor and Choke 71-LQP03PN3N3C02D
FIXED IND 3.3NH 1.2A 80 MOHM SMD Product overview: LQP03PN3N3C02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2A, 80 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2A, 80 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03PN3N3C02D can be used for catalog matching and distributor lookup.

FIXED IND 3.3NH 1.2A 80 MOHM SMD Product overview: LQP03PN3N3C02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2A, 80 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2A, 80 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03PN3N3C02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-9615-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-9615-2-ND
Fixed Inductors 490-9615-2-ND
3.3nH Unshielded Thick Film Inductor 1.2A 80mOhm Max 0201 (0603 Metric)

3.3nH Unshielded Thick Film Inductor 1.2A 80mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-9615-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-9615-1-ND
Fixed Inductors 490-9615-1-ND
3.3nH Unshielded Thick Film Inductor 1.2A 80mOhm Max 0201 (0603 Metric)

3.3nH Unshielded Thick Film Inductor 1.2A 80mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-9615-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-9615-6-ND
Fixed Inductors 490-9615-6-ND
3.3nH Unshielded Thick Film Inductor 1.2A 80mOhm Max 0201 (0603 Metric)

3.3nH Unshielded Thick Film Inductor 1.2A 80mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1109653-LQP03PN3N3C02D
Inductors, Coils, Chokes - Fixed Inductors 1109653-LQP03PN3N3C02D
Win Source Part Number: 1109653-LQP03PN3N3C0 2D Category: Inductors, Coils, Chokes>Fixed Inductors Series: LQP03 Type: Thick Film Package: Tape & Reel Shielding: Unshielded Inductance: 3.3 nH Height - Seated (Max): 0.013" (0.33mm) Standard Package: 15,000 Mounting: SMD (SMT) Tolerance: ±0.2nH Material - Core: Non-Magnetic Q @ Freq: 10 @ 500MHz Frequency - Self Resonant: 5.5GHz Package / Case: 0201 (0603 Metric) DC Resistance (DCR): 80mOhm Max Supplier Device Package: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.2 A Inductance Frequency - Test: 500 MHz HTSUS: 8504.50.4000 Mfr: Murata Electronics Other Names: 490-9615-6,490-9615- 2,490-9615-1 Base Product Number: LQP03PN

Win Source Part Number: 1109653-LQP03PN3N3C02D
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: LQP03
Type: Thick Film
Package: Tape & Reel
Shielding: Unshielded
Inductance: 3.3 nH
Height - Seated (Max): 0.013" (0.33mm)
Standard Package: 15,000
Mounting: SMD (SMT)
Tolerance: ±0.2nH
Material - Core: Non-Magnetic
Q @ Freq: 10 @ 500MHz
Frequency - Self Resonant: 5.5GHz
Package / Case: 0201 (0603 Metric)
DC Resistance (DCR): 80mOhm Max
Supplier Device Package: 0201 (0603 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.2 A
Inductance Frequency - Test: 500 MHz
HTSUS: 8504.50.4000
Mfr: Murata Electronics
Other Names: 490-9615-6,490-9615-2,490-9615-1
Base Product Number: LQP03PN

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQP03PN3N3C02D 490-9615-2-ND 1109653-LQP03PN3N3C02D
Product Name SMD 1.2A 80 MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Thick Film Standard
Core Material Ferrite Non-Magnetic
Inductance Range 0.0033 microH 0.0033 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-1R5MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-20102 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1000 microH
DCR 6 ohms
View Details
2 suppliers