Murata Power Solutions Fixed Inductors LQP03HQR47J02D

Description
FIXED IND 470NH 50MA 16.5 OHM
Request a Quote Datasheet
Description
FIXED IND 470NH 50MA 16.5 OHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQP03HQR47J02DTR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 470NH 50MA 16.5 OHM

FIXED IND 470NH 50MA 16.5 OHM

Buy Now Datasheet
Rf Inductor, 470Nh, 0.05A, 0201 Rohs Compliant Murata - 36AJ3832 - Newark, An Avnet Company
Chicago, IL, United States
Rf Inductor, 470Nh, 0.05A, 0201 Rohs Compliant Murata
36AJ3832
Rf Inductor, 470Nh, 0.05A, 0201 Rohs Compliant Murata 36AJ3832
RF INDUCTOR, 470NH, 0.05A, 0201 ROHS COMPLIANT: YES

RF INDUCTOR, 470NH, 0.05A, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQP03HQR47J02DTR-ND 36AJ3832
Product Name Fixed Inductors Rf Inductor, 470Nh, 0.05A, 0201 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

E - Core Common Mode Inductor - CME375-2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6900 to ? microH
DCR 0.0770 ohms
View Details
3 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-3R3M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers