Murata Electronics Fixed Inductors LQP03HQR47H02D

Description
470nH Unshielded Thin Film Inductor 50mA 16.5Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
470nH Unshielded Thin Film Inductor 50mA 16.5Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQP03HQR47H02DCT-ND - DigiKey
Thief River Falls, MN, United States
470nH Unshielded Thin Film Inductor 50mA 16.5Ohm Max 0201 (0603 Metric)

470nH Unshielded Thin Film Inductor 50mA 16.5Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQP03HQR47H02DTR-ND - DigiKey
Thief River Falls, MN, United States
470nH Unshielded Thin Film Inductor 50mA 16.5Ohm Max 0201 (0603 Metric)

470nH Unshielded Thin Film Inductor 50mA 16.5Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQP03HQR47H02DDKR-ND - DigiKey
Thief River Falls, MN, United States
470nH Unshielded Thin Film Inductor 50mA 16.5Ohm Max 0201 (0603 Metric)

470nH Unshielded Thin Film Inductor 50mA 16.5Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
Rf Inductor, 470Nh, 0.05A, 0201 Rohs Compliant Murata - 36AJ3831 - Newark, An Avnet Company
Chicago, IL, United States
Rf Inductor, 470Nh, 0.05A, 0201 Rohs Compliant Murata
36AJ3831
Rf Inductor, 470Nh, 0.05A, 0201 Rohs Compliant Murata 36AJ3831
RF INDUCTOR, 470NH, 0.05A, 0201 ROHS COMPLIANT: YES

RF INDUCTOR, 470NH, 0.05A, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQP03HQR47H02DCT-ND 36AJ3831
Product Name Fixed Inductors Rf Inductor, 470Nh, 0.05A, 0201 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

CMF Series 68 MilliHenry (mH) Inductance Common Mode Inductor - CMF23H-683900 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 68000 microH
View Details
2 suppliers
Common Mode Chokes - 486-3-108-431-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Surface Mount Inductors - 2567633P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0180 microH
DCR 0.6000 ohms
View Details