Murata Electronics Fixed Inductors LQP03HQR39H02D

Description
390nH Unshielded Thin Film Inductor 60mA 14.5Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
390nH Unshielded Thin Film Inductor 60mA 14.5Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQP03HQR39H02DCT-ND - DigiKey
Thief River Falls, MN, United States
390nH Unshielded Thin Film Inductor 60mA 14.5Ohm Max 0201 (0603 Metric)

390nH Unshielded Thin Film Inductor 60mA 14.5Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQP03HQR39H02DTR-ND - DigiKey
Thief River Falls, MN, United States
390nH Unshielded Thin Film Inductor 60mA 14.5Ohm Max 0201 (0603 Metric)

390nH Unshielded Thin Film Inductor 60mA 14.5Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQP03HQR39H02DDKR-ND - DigiKey
Thief River Falls, MN, United States
390nH Unshielded Thin Film Inductor 60mA 14.5Ohm Max 0201 (0603 Metric)

390nH Unshielded Thin Film Inductor 60mA 14.5Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
Rf Inductor, 390Nh, 0.06A, 0201 Rohs Compliant Murata - 36AJ3827 - Newark, An Avnet Company
Chicago, IL, United States
Rf Inductor, 390Nh, 0.06A, 0201 Rohs Compliant Murata
36AJ3827
Rf Inductor, 390Nh, 0.06A, 0201 Rohs Compliant Murata 36AJ3827
RF INDUCTOR, 390NH, 0.06A, 0201 ROHS COMPLIANT: YES

RF INDUCTOR, 390NH, 0.06A, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQP03HQR39H02DCT-ND 36AJ3827
Product Name Fixed Inductors Rf Inductor, 390Nh, 0.06A, 0201 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP2BFTTE500PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0250 ohms
Rated DC Current 4000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Power Inductors - ECS-MPI4040R3-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers