Murata Power Solutions Fixed Inductors LQP03HQR33H02D

Description
FIXED IND 330NH 65MA 13 OHM SMD
Request a Quote Datasheet
Description
FIXED IND 330NH 65MA 13 OHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQP03HQR33H02DTR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 330NH 65MA 13 OHM SMD

FIXED IND 330NH 65MA 13 OHM SMD

Buy Now Datasheet
Rf Inductor, Unshld, 330Nh, 0.065A, 0201 Rohs Compliant Murata - 36AJ3823 - Newark, An Avnet Company
Chicago, IL, United States
Rf Inductor, Unshld, 330Nh, 0.065A, 0201 Rohs Compliant Murata
36AJ3823
Rf Inductor, Unshld, 330Nh, 0.065A, 0201 Rohs Compliant Murata 36AJ3823
RF INDUCTOR, UNSHLD, 330NH, 0.065A, 0201 ROHS COMPLIANT: YES

RF INDUCTOR, UNSHLD, 330NH, 0.065A, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQP03HQR33H02DTR-ND 36AJ3823
Product Name Fixed Inductors Rf Inductor, Unshld, 330Nh, 0.065A, 0201 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-2R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2125970 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 150 microH
Q Factor 20
View Details
Fixed Inductors - 1674-CL1008-2685JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details