FIXED IND 300NH 65MA 12 OHM SMD
RF INDUCTOR, UNSHLD, 300NH, 0.065A, 0201 ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-LQP03HQR30J02DTR-ND | 36AJ3822 |
| Product Name | Fixed Inductors | Rf Inductor, Unshld, 300Nh, 0.065A, 0201 Rohs Compliant Murata |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | |
| Core Material | Thin Film | |
| Configuration | Fixed | |
| Inductance Tolerance | 5 (+/- %) |