Murata Power Solutions Fixed Inductors LQP03HQR24J02D

Description
FIXED IND 240NH 70MA 10 OHM SMD
Request a Quote Datasheet
Description
FIXED IND 240NH 70MA 10 OHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQP03HQR24J02DTR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 240NH 70MA 10 OHM SMD

FIXED IND 240NH 70MA 10 OHM SMD

Buy Now Datasheet
Rf Inductor, Unshld, 240Nh, 0.07A, 0201 Rohs Compliant Murata - 36AJ3818 - Newark, An Avnet Company
Chicago, IL, United States
Rf Inductor, Unshld, 240Nh, 0.07A, 0201 Rohs Compliant Murata
36AJ3818
Rf Inductor, Unshld, 240Nh, 0.07A, 0201 Rohs Compliant Murata 36AJ3818
RF INDUCTOR, UNSHLD, 240NH, 0.07A, 0201 ROHS COMPLIANT: YES

RF INDUCTOR, UNSHLD, 240NH, 0.07A, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQP03HQR24J02DTR-ND 36AJ3818
Product Name Fixed Inductors Rf Inductor, Unshld, 240Nh, 0.07A, 0201 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176787-1 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 82 microH
View Details
Common Mode Chokes - 1620199 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Common Mode Choke
Inductance Range 100 microH
View Details
0402AF Ferrite Chip Inductors - 0402AF-360 0402AF-360XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details