Murata Power Solutions Fixed Inductors LQP03HQR18H02D

Description
FIXED IND 180NH 80MA 8.5 OHM SMD
Request a Quote Datasheet
Description
FIXED IND 180NH 80MA 8.5 OHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQP03HQR18H02DTR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 180NH 80MA 8.5 OHM SMD

FIXED IND 180NH 80MA 8.5 OHM SMD

Buy Now Datasheet
Rf Inductor, Unshld, 180Nh, 0.08A, 0201 Rohs Compliant Murata - 36AJ3811 - Newark, An Avnet Company
Chicago, IL, United States
Rf Inductor, Unshld, 180Nh, 0.08A, 0201 Rohs Compliant Murata
36AJ3811
Rf Inductor, Unshld, 180Nh, 0.08A, 0201 Rohs Compliant Murata 36AJ3811
RF INDUCTOR, UNSHLD, 180NH, 0.08A, 0201 ROHS COMPLIANT: YES

RF INDUCTOR, UNSHLD, 180NH, 0.08A, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQP03HQR18H02DTR-ND 36AJ3811
Product Name Fixed Inductors Rf Inductor, Unshld, 180Nh, 0.08A, 0201 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

11mH 600mA 440V Inductor and Choke - 839-DFKH-14-0001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 11000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
3 suppliers
UT/ET Series Common Mode Inductors - ET2825-031 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 10000 to 200 microH
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R72M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Ferrite Beads and Chips - 2019-CZP2BFTTE800PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0300 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers