Murata Power Solutions Fixed Inductors LQP03HQR10J02D

Description
FIXED IND 100NH 80MA 7 OHM SMD
Request a Quote Datasheet
Description
FIXED IND 100NH 80MA 7 OHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQP03HQR10J02DTR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 100NH 80MA 7 OHM SMD

FIXED IND 100NH 80MA 7 OHM SMD

Buy Now Datasheet
Rf Inductor, Unshld, 100Nh, 0.08A, 0201 Rohs Compliant Murata - 36AJ3800 - Newark, An Avnet Company
Chicago, IL, United States
Rf Inductor, Unshld, 100Nh, 0.08A, 0201 Rohs Compliant Murata
36AJ3800
Rf Inductor, Unshld, 100Nh, 0.08A, 0201 Rohs Compliant Murata 36AJ3800
RF INDUCTOR, UNSHLD, 100NH, 0.08A, 0201 ROHS COMPLIANT: YES

RF INDUCTOR, UNSHLD, 100NH, 0.08A, 0201 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQP03HQR10J02DTR-ND 36AJ3800
Product Name Fixed Inductors Rf Inductor, Unshld, 100Nh, 0.08A, 0201 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J124JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMD Inductor and Choke - 71-36401E17NGTDF - ERSAELECTRONICS PTE. LTD.
Specs
Technology Thin Film
Inductance Range 0.0170 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
SMD 250MHz 400mA Inductor and Choke - 71-0402CS-22NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0220 microH
Inductance Tolerance 2 (+/- %)
View Details