Manufacturer: Murata Electronics North America
Win Source Part Number: 923869-LQP03HQ9N1H02
Series: LQP03
Operating Temperature Range: -55°C ~ 125°C
Features: Unshielded Thick Film Inductor 400mOhm Max 0201 (0603 Metric)
Package: 0201 (0603 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LQP03HQ
Categories: Inductors
Case / Package: 0201 (0603 Metric)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8504.50.8000
Other Part Number: 490-13957-2, 490-13957-1, 490-13957-6
9.1nH Unshielded Thick Film Inductor 300mA 400mOhm Max 0201 (0603 Metric)
9.1nH Unshielded Thick Film Inductor 300mA 400mOhm Max 0201 (0603 Metric)
9.1nH Unshielded Thick Film Inductor 300mA 400mOhm Max 0201 (0603 Metric)
FIXED IND 9.1NH 300MA 400MOHM SM Product overview: LQP03HQ9N1H02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA, 400MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300MA, 400MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03HQ9N1H02D can be used for catalog matching and distributor lookup.
INDUCTOR, 9.1NH, 0.3A, 0201, MULTILAYER; Inductance:9.1nH; Product Range:LQP03HQ_02 Series; DC Current Rating:300mA; High Frequency Inductor Case:0201 [0603 Metric]; Inductor Construction:Thin Film; DC Resistance Max:0.4ohm; RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 923869-LQP03HQ9N1H02D | 490-13957-6-ND | 71-LQP03HQ9N1H02D | 57AC7011 |
| Product Name | Fixed Inductors - LQP03HQ9N1H02D | Fixed Inductors | 300MA 400MOHM Inductor and Choke | Inductor, 9.1Nh, 0.3A, 0201, Multilayer; Inductance Murata |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | |
| Core Material | Non-Magnetic | Ferrite | ||
| Configuration | Fixed | |||
| Inductance Tolerance | 3 (+/- %) | 3 (+/- %) |