Murata Electronics Fixed Inductors LQP03HQ7N5J02D

Description
7.5nH Unshielded Thick Film Inductor 400mA 300mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
7.5nH Unshielded Thick Film Inductor 400mA 300mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-13954-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13954-1-ND
Fixed Inductors 490-13954-1-ND
7.5nH Unshielded Thick Film Inductor 400mA 300mOhm Max 0201 (0603 Metric)

7.5nH Unshielded Thick Film Inductor 400mA 300mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-13954-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13954-6-ND
Fixed Inductors 490-13954-6-ND
7.5nH Unshielded Thick Film Inductor 400mA 300mOhm Max 0201 (0603 Metric)

7.5nH Unshielded Thick Film Inductor 400mA 300mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-13954-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13954-2-ND
Fixed Inductors 490-13954-2-ND
7.5nH Unshielded Thick Film Inductor 400mA 300mOhm Max 0201 (0603 Metric)

7.5nH Unshielded Thick Film Inductor 400mA 300mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
400MA 300MOHM Inductor and Choke - 71-LQP03HQ7N5J02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400MA 300MOHM Inductor and Choke
71-LQP03HQ7N5J02D
400MA 300MOHM Inductor and Choke 71-LQP03HQ7N5J02D
FIXED IND 7.5NH 400MA 300MOHM SM Product overview: LQP03HQ7N5J02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MA, 300MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 400MA, 300MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03HQ7N5J02D can be used for catalog matching and distributor lookup.

FIXED IND 7.5NH 400MA 300MOHM SM Product overview: LQP03HQ7N5J02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MA, 300MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 400MA, 300MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03HQ7N5J02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1369867-LQP03HQ7N5J02D - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1369867-LQP03HQ7N5J02D
Inductors, Coils, Chokes - Fixed Inductors 1369867-LQP03HQ7N5J02D
Win Source Part Number: 1369867-LQP03HQ7N5J0 2D Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 36 pct. Type: Thick Film MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQP03 Package: Tape & Reel Product Status: Active Package / Case: 0201 (0603 Metric) Supplier Device Package: 0201 (0603 Metric) Base Product Number: LQP03HQ Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±5% Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Height - Seated (Max): 0.017" (0.42mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Non-Magnetic Inductance: 7.5 nH Current Rating (Amps): 400 mA Shielding: Unshielded DC Resistance (DCR): 300mOhm Max Q @ Freq: 20 @ 500MHz Frequency - Self Resonant: 4.5GHz Inductance Frequency - Test: 500 MHz

Win Source Part Number: 1369867-LQP03HQ7N5J02D
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 36 pct.
Type: Thick Film
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQP03
Package: Tape & Reel
Product Status: Active
Package / Case: 0201 (0603 Metric)
Supplier Device Package: 0201 (0603 Metric)
Base Product Number: LQP03HQ
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±5%
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Height - Seated (Max): 0.017" (0.42mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Non-Magnetic
Inductance: 7.5 nH
Current Rating (Amps): 400 mA
Shielding: Unshielded
DC Resistance (DCR): 300mOhm Max
Q @ Freq: 20 @ 500MHz
Frequency - Self Resonant: 4.5GHz
Inductance Frequency - Test: 500 MHz

Buy Now Datasheet
Fixed Inductors - LQP03HQ7N5J02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQP03HQ7N5J02D
Fixed Inductors LQP03HQ7N5J02D
FIXED IND 7.5NH 400MA 300MOHM SM

FIXED IND 7.5NH 400MA 300MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-13954-1-ND 71-LQP03HQ7N5J02D 1369867-LQP03HQ7N5J02D LQP03HQ7N5J02D
Product Name Fixed Inductors 400MA 300MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Non-Magnetic Ferrite Non-Magnetic
Configuration Fixed Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Common Mode Chokes - 486-3113-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Inductor and Choke - 71-KQ0805TE18NJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
View Details
2 suppliers