FIXED IND 62NH 100MA 5 OHM SMD
RF INDUCTOR, UNSHIELDED, 62NH/0.1A, 0201 ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-LQP03HQ62NJ02DTR-ND | 36AJ3853 |
| Product Name | Fixed Inductors | Rf Inductor, Unshielded, 62Nh/0.1A, 0201 Rohs Compliant Murata |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | |
| Core Material | Thin Film | |
| Configuration | Fixed | |
| Inductance Tolerance | 5 (+/- %) |