Murata Electronics Fixed Inductors LQP03HQ5N6J02D

Description
5.6nH Unshielded Thick Film Inductor 400mA 250mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
5.6nH Unshielded Thick Film Inductor 400mA 250mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-13948-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13948-6-ND
Fixed Inductors 490-13948-6-ND
5.6nH Unshielded Thick Film Inductor 400mA 250mOhm Max 0201 (0603 Metric)

5.6nH Unshielded Thick Film Inductor 400mA 250mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-13948-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13948-2-ND
Fixed Inductors 490-13948-2-ND
5.6nH Unshielded Thick Film Inductor 400mA 250mOhm Max 0201 (0603 Metric)

5.6nH Unshielded Thick Film Inductor 400mA 250mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-13948-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13948-1-ND
Fixed Inductors 490-13948-1-ND
5.6nH Unshielded Thick Film Inductor 400mA 250mOhm Max 0201 (0603 Metric)

5.6nH Unshielded Thick Film Inductor 400mA 250mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-13948-6-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Non-Magnetic
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2104JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - 1712-3627453226220KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-5739-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details