Murata Electronics Fixed Inductors LQP03HQ4N7J02D

Description
4.7nH Unshielded Thick Film Inductor 400mA 250mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
4.7nH Unshielded Thick Film Inductor 400mA 250mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-13944-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13944-6-ND
Fixed Inductors 490-13944-6-ND
4.7nH Unshielded Thick Film Inductor 400mA 250mOhm Max 0201 (0603 Metric)

4.7nH Unshielded Thick Film Inductor 400mA 250mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-13944-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13944-2-ND
Fixed Inductors 490-13944-2-ND
4.7nH Unshielded Thick Film Inductor 400mA 250mOhm Max 0201 (0603 Metric)

4.7nH Unshielded Thick Film Inductor 400mA 250mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-13944-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13944-1-ND
Fixed Inductors 490-13944-1-ND
4.7nH Unshielded Thick Film Inductor 400mA 250mOhm Max 0201 (0603 Metric)

4.7nH Unshielded Thick Film Inductor 400mA 250mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - LQP03HQ4N7J02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQP03HQ4N7J02D
Fixed Inductors LQP03HQ4N7J02D
FIXED IND 4.7NH 400MA 250MOHM SM

FIXED IND 4.7NH 400MA 250MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-13944-6-ND LQP03HQ4N7J02D
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Non-Magnetic Non-Magnetic
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2393JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1678508 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 65
View Details
Common Mode Chokes - 486-5738-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details