4.5nH Unshielded Thick Film Inductor 400mA 250mOhm Max 0201 (0603 Metric)
INDUCTOR, 4.5NH, 7GHZ, 0201 ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-LQP03HQ4N5J02DTR-ND | 65AH7831 |
| Product Name | Fixed Inductors | Inductor, 4.5Nh, 7Ghz, 0201 Rohs Compliant Murata |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | |
| Core Material | Non-Magnetic | |
| Configuration | Fixed | |
| Inductance Tolerance | 5 (+/- %) |