4.4nH Unshielded Thick Film Inductor 400mA 250mOhm Max 0201 (0603 Metric)
4.4nH Unshielded Thick Film Inductor 400mA 250mOhm Max 0201 (0603 Metric)
4.4nH Unshielded Thick Film Inductor 400mA 250mOhm Max 0201 (0603 Metric)
INDUCTOR, 4.4NH, 7GHZ, 0201 ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-LQP03HQ4N4H02DDKR-ND | 24AJ1051 |
| Product Name | Fixed Inductors | Inductor, 4.4Nh, 7Ghz, 0201 Rohs Compliant Murata |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | |
| Core Material | Non-Magnetic | |
| Configuration | Fixed | |
| Inductance Tolerance | 3 (+/- %) |