Murata Electronics 500MA 170MOHM Inductor and Choke LQP03HQ4N2B02D

Description
FIXED IND 4.2NH 500MA 170MOHM SM Product overview: LQP03HQ4N2B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA, 170MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500MA, 170MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03HQ4N2B02D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 4.2NH 500MA 170MOHM SM Product overview: LQP03HQ4N2B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA, 170MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500MA, 170MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03HQ4N2B02D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
500MA 170MOHM Inductor and Choke - 71-LQP03HQ4N2B02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500MA 170MOHM Inductor and Choke
71-LQP03HQ4N2B02D
500MA 170MOHM Inductor and Choke 71-LQP03HQ4N2B02D
FIXED IND 4.2NH 500MA 170MOHM SM Product overview: LQP03HQ4N2B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA, 170MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500MA, 170MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03HQ4N2B02D can be used for catalog matching and distributor lookup.

FIXED IND 4.2NH 500MA 170MOHM SM Product overview: LQP03HQ4N2B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA, 170MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500MA, 170MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03HQ4N2B02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-13939-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13939-6-ND
Fixed Inductors 490-13939-6-ND
4.2nH Unshielded Thick Film Inductor 500mA 170mOhm Max 0201 (0603 Metric)

4.2nH Unshielded Thick Film Inductor 500mA 170mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-13939-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13939-2-ND
Fixed Inductors 490-13939-2-ND
4.2nH Unshielded Thick Film Inductor 500mA 170mOhm Max 0201 (0603 Metric)

4.2nH Unshielded Thick Film Inductor 500mA 170mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-13939-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13939-1-ND
Fixed Inductors 490-13939-1-ND
4.2nH Unshielded Thick Film Inductor 500mA 170mOhm Max 0201 (0603 Metric)

4.2nH Unshielded Thick Film Inductor 500mA 170mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
963372-LQP03HQ4N2B02D
Inductors, Coils, Chokes - Fixed Inductors 963372-LQP03HQ4N2B02D
Win Source Part Number: 963372-LQP03HQ4N2B02 D Category: Inductors, Coils, Chokes>Fixed Inductors Series: LQP03 Type: Thick Film Package: Tape & Reel Shielding: Unshielded Inductance: 4.2 nH Height - Seated (Max): 0.017" (0.42mm) Standard Package: 15,000 Mounting: SMD (SMT) Tolerance: ±0.1nH Material - Core: Non-Magnetic Q @ Freq: 20 @ 500MHz Frequency - Self Resonant: 7GHz Package / Case: 0201 (0603 Metric) DC Resistance (DCR): 170mOhm Max Supplier Device Package: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 500 mA Inductance Frequency - Test: 500 MHz HTSUS: 8504.50.8000 Mfr: Murata Electronics Other Names: 490-13939-1,490-1393 9-2,490-13939-6 Base Product Number: LQP03HQ

Win Source Part Number: 963372-LQP03HQ4N2B02D
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: LQP03
Type: Thick Film
Package: Tape & Reel
Shielding: Unshielded
Inductance: 4.2 nH
Height - Seated (Max): 0.017" (0.42mm)
Standard Package: 15,000
Mounting: SMD (SMT)
Tolerance: ±0.1nH
Material - Core: Non-Magnetic
Q @ Freq: 20 @ 500MHz
Frequency - Self Resonant: 7GHz
Package / Case: 0201 (0603 Metric)
DC Resistance (DCR): 170mOhm Max
Supplier Device Package: 0201 (0603 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 500 mA
Inductance Frequency - Test: 500 MHz
HTSUS: 8504.50.8000
Mfr: Murata Electronics
Other Names: 490-13939-1,490-13939-2,490-13939-6
Base Product Number: LQP03HQ

Buy Now Datasheet
Fixed Inductors - LQP03HQ4N2B02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQP03HQ4N2B02D
Fixed Inductors LQP03HQ4N2B02D
FIXED IND 4.2NH 500MA 170MOHM SM

FIXED IND 4.2NH 500MA 170MOHM SM

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQP03HQ4N2B02D 490-13939-6-ND 963372-LQP03HQ4N2B02D LQP03HQ4N2B02D
Product Name 500MA 170MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Thick Film Standard Thick Film
Core Material Ferrite Non-Magnetic Non-Magnetic
Inductance Range 0.0042 microH 0.0042 microH 0.0042 microH
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567703 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0270 microH
DCR 0.7000 ohms
View Details
Common Mode Chokes - 486-3-108-430-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
SMD Inductor and Choke - 71-KQ0805TTE68NG - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Wirewound
Core Material Ferrite
Inductance Range 0.0680 microH
View Details
2 suppliers