Murata Electronics Fixed Inductors LQP03HQ3N9B02D

Description
3.9nH Unshielded Thick Film Inductor 500mA 170mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
3.9nH Unshielded Thick Film Inductor 500mA 170mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-13933-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13933-2-ND
Fixed Inductors 490-13933-2-ND
3.9nH Unshielded Thick Film Inductor 500mA 170mOhm Max 0201 (0603 Metric)

3.9nH Unshielded Thick Film Inductor 500mA 170mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-13933-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13933-1-ND
Fixed Inductors 490-13933-1-ND
3.9nH Unshielded Thick Film Inductor 500mA 170mOhm Max 0201 (0603 Metric)

3.9nH Unshielded Thick Film Inductor 500mA 170mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-13933-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13933-6-ND
Fixed Inductors 490-13933-6-ND
3.9nH Unshielded Thick Film Inductor 500mA 170mOhm Max 0201 (0603 Metric)

3.9nH Unshielded Thick Film Inductor 500mA 170mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQP03HQ3N9B02D
923867-LQP03HQ3N9B02D
Fixed Inductors - LQP03HQ3N9B02D 923867-LQP03HQ3N9B02D
Manufacturer: Murata Electronics North America Win Source Part Number: 923867-LQP03HQ3N9B02 D Series: LQP03 Operating Temperature Range: -55°C ~ 125°C Features: Unshielded Thick Film Inductor 170mOhm Max 0201 (0603 Metric) Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQP03HQ Categories: Inductors Case / Package: 0201 (0603 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8504.50.8000 Other Part Number: 490-13933-2, 490-13933-1, 490-13933-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 923867-LQP03HQ3N9B02D
Series: LQP03
Operating Temperature Range: -55°C ~ 125°C
Features: Unshielded Thick Film Inductor 170mOhm Max 0201 (0603 Metric)
Package: 0201 (0603 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LQP03HQ
Categories: Inductors
Case / Package: 0201 (0603 Metric)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8504.50.8000
Other Part Number: 490-13933-2, 490-13933-1, 490-13933-6

Buy Now Datasheet
500MA 170MOHM Inductor and Choke - 71-LQP03HQ3N9B02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500MA 170MOHM Inductor and Choke
71-LQP03HQ3N9B02D
500MA 170MOHM Inductor and Choke 71-LQP03HQ3N9B02D
FIXED IND 3.9NH 500MA 170MOHM SM Product overview: LQP03HQ3N9B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA, 170MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500MA, 170MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03HQ3N9B02D can be used for catalog matching and distributor lookup.

FIXED IND 3.9NH 500MA 170MOHM SM Product overview: LQP03HQ3N9B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA, 170MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500MA, 170MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03HQ3N9B02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 3.9Nh, 7Ghz, 0.5A, 0201 Rohs Compliant Murata - 76AH5536 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.9Nh, 7Ghz, 0.5A, 0201 Rohs Compliant Murata
76AH5536
Inductor, 3.9Nh, 7Ghz, 0.5A, 0201 Rohs Compliant Murata 76AH5536
INDUCTOR, 3.9NH, 7GHZ, 0.5A, 0201 ROHS COMPLIANT: YES

INDUCTOR, 3.9NH, 7GHZ, 0.5A, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fixed Inductors - LQP03HQ3N9B02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQP03HQ3N9B02D
Fixed Inductors LQP03HQ3N9B02D
FIXED IND 3.9NH 500MA 170MOHM SM

FIXED IND 3.9NH 500MA 170MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-13933-2-ND 923867-LQP03HQ3N9B02D 71-LQP03HQ3N9B02D 76AH5536 LQP03HQ3N9B02D
Product Name Fixed Inductors Fixed Inductors - LQP03HQ3N9B02D 500MA 170MOHM Inductor and Choke Inductor, 3.9Nh, 7Ghz, 0.5A, 0201 Rohs Compliant Murata Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Non-Magnetic Ferrite Non-Magnetic
Configuration Fixed
DCR 0.1700 ohms 0.1700 ohms
Unlock Full Specs
to access all available technical data